TelephoneStuff.com Greenlee D'versiBIT Type C Combo Drill Bit - 3/4" 12-04-C

Description
D'versiBIT Type C 3/4" Diameter Combination Bit with 1/4" Diameter Shaft. Features: - For drilling in tough woods and thick obstacles - Drilling speed relative to pressure applied - Chips can be brought easily out of the hole - Shaft Diameter: 1/4" - Shaft Length: 54", or 72" - Bit Diameter: 3/4"
Description
D'versiBIT Type C 3/4" Diameter Combination Bit with 1/4" Diameter Shaft. Features: - For drilling in tough woods and thick obstacles - Drilling speed relative to pressure applied - Chips can be brought easily out of the hole - Shaft Diameter: 1/4" - Shaft Length: 54", or 72" - Bit Diameter: 3/4"

Suppliers

Company
Product
Description
Supplier Links
Greenlee D'versiBIT Type C Combo Drill Bit - 3/4
Huntington Beach, CA, USA
Greenlee D'versiBIT Type C Combo Drill Bit - 3/4"
12-04-C
Greenlee D'versiBIT Type C Combo Drill Bit - 3/4" 12-04-C
D'versiBIT Type C 3/4" Diameter Combination Bit with 1/4" Diameter Shaft. Features: - For drilling in tough woods and thick obstacles - Drilling speed relative to pressure applied - Chips can be brought easily out of the hole - Shaft Diameter: 1/4" - Shaft Length: 54", or 72" - Bit Diameter: 3/4"

D'versiBIT Type C 3/4" Diameter Combination Bit with 1/4" Diameter Shaft.
Features:
- For drilling in tough woods and thick obstacles
- Drilling speed relative to pressure applied
- Chips can be brought easily out of the hole
- Shaft Diameter: 1/4"
- Shaft Length: 54", or 72"
- Bit Diameter: 3/4"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 12-04-C
Product Name Greenlee D'versiBIT Type C Combo Drill Bit - 3/4"
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-118 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
High Performance - Quadro Plus -  - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Product Drill
View Details