TelephoneStuff.com Ideal Step Bits 35-511

Description
Step bits have self starting points which eliminates starter holes and punches, even on curved surfaces (Except 35-514). Features: - Unique double-fluted design for balanced cuts and cooler operation - Exceptional titanium coating stands up to wood, plastic and metal - extends bit life compared to standard step bits
Description
Step bits have self starting points which eliminates starter holes and punches, even on curved surfaces (Except 35-514). Features: - Unique double-fluted design for balanced cuts and cooler operation - Exceptional titanium coating stands up to wood, plastic and metal - extends bit life compared to standard step bits

Suppliers

Company
Product
Description
Supplier Links
Ideal Step Bits - 35-511 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Step Bits
35-511
Ideal Step Bits 35-511
Step bits have self starting points which eliminates starter holes and punches, even on curved surfaces (Except 35-514). Features: - Unique double-fluted design for balanced cuts and cooler operation - Exceptional titanium coating stands up to wood, plastic and metal - extends bit life compared to standard step bits

Step bits have self starting points which eliminates starter holes and punches, even on curved surfaces (Except 35-514).
Features:
- Unique double-fluted design for balanced cuts and cooler operation
- Exceptional titanium coating stands up to wood, plastic and metal - extends bit life compared to standard step bits

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 35-511
Product Name Ideal Step Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 213275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.224 inch (5.7 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
14pc Forstner Bit Set - A9FS14 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details