TelephoneStuff.com Greenlee D'versiBIT Type A Auger Drill Bit - 1/2" 08-03-54A

Description
D'versiBIT Type A 1/2" Diameter Auger Bit with 3/16" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieval - Shaft Diameter: 3/16" - Shaft Length: 36", 54", or 72" - Bit Diameter: 1/2"
Description
D'versiBIT Type A 1/2" Diameter Auger Bit with 3/16" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieval - Shaft Diameter: 3/16" - Shaft Length: 36", 54", or 72" - Bit Diameter: 1/2"

Suppliers

Company
Product
Description
Supplier Links
Greenlee D'versiBIT Type A Auger Drill Bit - 1/2
Huntington Beach, CA, USA
Greenlee D'versiBIT Type A Auger Drill Bit - 1/2"
08-03-54A
Greenlee D'versiBIT Type A Auger Drill Bit - 1/2" 08-03-54A
D'versiBIT Type A 1/2" Diameter Auger Bit with 3/16" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieval - Shaft Diameter: 3/16" - Shaft Length: 36", 54", or 72" - Bit Diameter: 1/2"

D'versiBIT Type A 1/2" Diameter Auger Bit with 3/16" Diameter Shaft.
Features:
- Wood-type auger bit with screw point
- Pulls itself through wood, avoids walking or skidding
- Excellent for drilling in soft woods or through thin
sections
- Slow back-taper allows for easy retrieval
- Shaft Diameter: 3/16"
- Shaft Length: 36", 54", or 72"
- Bit Diameter: 1/2"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 08-03-54A
Product Name Greenlee D'versiBIT Type A Auger Drill Bit - 1/2"
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216088 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
#13 Wire Cobalt Screw Machine Length Drill - DD4313B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Screw Machine
Cutting Application General Purpose
View Details