TelephoneStuff.com Greenlee D'versiBIT Type B Combo Drill Bit with Screw.. 06-03-B

Description
D'versiBIT Type B 3/8" Diameter Combo Bit with Screw Point and 3/16" Diameter Shaft. Features: - For aggressive chip removal in many types of woods - Screw point for easy starting and pulling through wood - With screw point removed, this bit can be ground to function like a standard combination bit - Shaft Diameter: 3/16" - Shaft Length: 24", 36", 54" or 72" - Bit Diameter: 3/8"
Description
D'versiBIT Type B 3/8" Diameter Combo Bit with Screw Point and 3/16" Diameter Shaft. Features: - For aggressive chip removal in many types of woods - Screw point for easy starting and pulling through wood - With screw point removed, this bit can be ground to function like a standard combination bit - Shaft Diameter: 3/16" - Shaft Length: 24", 36", 54" or 72" - Bit Diameter: 3/8"

Suppliers

Company
Product
Description
Supplier Links
Greenlee D'versiBIT Type B Combo Drill Bit with Screw.. - 06-03-B - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee D'versiBIT Type B Combo Drill Bit with Screw..
06-03-B
Greenlee D'versiBIT Type B Combo Drill Bit with Screw.. 06-03-B
D'versiBIT Type B 3/8" Diameter Combo Bit with Screw Point and 3/16" Diameter Shaft. Features: - For aggressive chip removal in many types of woods - Screw point for easy starting and pulling through wood - With screw point removed, this bit can be ground to function like a standard combination bit - Shaft Diameter: 3/16" - Shaft Length: 24", 36", 54" or 72" - Bit Diameter: 3/8"

D'versiBIT Type B 3/8" Diameter Combo Bit with Screw Point and 3/16" Diameter Shaft.
Features:
- For aggressive chip removal in many types of woods
- Screw point for easy starting and pulling through wood
- With screw point removed, this bit can be ground to
function like a standard combination bit
- Shaft Diameter: 3/16"
- Shaft Length: 24", 36", 54" or 72"
- Bit Diameter: 3/8"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 06-03-B
Product Name Greenlee D'versiBIT Type B Combo Drill Bit with Screw..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.181 inch (4.6 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 4243970 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
View Details