TelephoneStuff.com Greenlee D'versiBIT Type B Combo Drill Bit with Screw.. 09-03-54B

Description
D'versiBIT Type B 9/16" Diameter Combo Bit with Screw Point and 3/16" Diameter Shaft. Features: - For aggressive chip removal in many types of woods - Screw point for easy starting and pulling through wood - With screw point removed, this bit can be ground to function like a standard combination bit - Shaft Diameter: 3/16" - Shaft Length: 36", 54", or 72" - Bit Diameter: 9/16"
Description
D'versiBIT Type B 9/16" Diameter Combo Bit with Screw Point and 3/16" Diameter Shaft. Features: - For aggressive chip removal in many types of woods - Screw point for easy starting and pulling through wood - With screw point removed, this bit can be ground to function like a standard combination bit - Shaft Diameter: 3/16" - Shaft Length: 36", 54", or 72" - Bit Diameter: 9/16"

Suppliers

Company
Product
Description
Supplier Links
Greenlee D'versiBIT Type B Combo Drill Bit with Screw.. - 09-03-54B - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee D'versiBIT Type B Combo Drill Bit with Screw..
09-03-54B
Greenlee D'versiBIT Type B Combo Drill Bit with Screw.. 09-03-54B
D'versiBIT Type B 9/16" Diameter Combo Bit with Screw Point and 3/16" Diameter Shaft. Features: - For aggressive chip removal in many types of woods - Screw point for easy starting and pulling through wood - With screw point removed, this bit can be ground to function like a standard combination bit - Shaft Diameter: 3/16" - Shaft Length: 36", 54", or 72" - Bit Diameter: 9/16"

D'versiBIT Type B 9/16" Diameter Combo Bit with Screw Point and 3/16" Diameter Shaft.
Features:
- For aggressive chip removal in many types of woods
- Screw point for easy starting and pulling through wood
- With screw point removed, this bit can be ground to
function like a standard combination bit
- Shaft Diameter: 3/16"
- Shaft Length: 36", 54", or 72"
- Bit Diameter: 9/16"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 09-03-54B
Product Name Greenlee D'versiBIT Type B Combo Drill Bit with Screw..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1239925 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
90pc Drilling and Driving Accessory Kit - A989001 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details