TelephoneStuff.com Ideal High-speed Steel Flexible Bit, Type HS, 3/8" x.. 90-155

Description
Heavy duty split point high-speed steel drill bit. Flexible Bit Features: - The best when encountering nail- embedded wood, steel studs and steel plates - 3/16 shank - Sold in Packages of 2 Bits
Description
Heavy duty split point high-speed steel drill bit. Flexible Bit Features: - The best when encountering nail- embedded wood, steel studs and steel plates - 3/16 shank - Sold in Packages of 2 Bits

Suppliers

Company
Product
Description
Supplier Links
Ideal High-speed Steel Flexible Bit, Type HS, 3/8
Huntington Beach, CA, USA
Ideal High-speed Steel Flexible Bit, Type HS, 3/8" x..
90-155
Ideal High-speed Steel Flexible Bit, Type HS, 3/8" x.. 90-155
Heavy duty split point high-speed steel drill bit. Flexible Bit Features: - The best when encountering nail- embedded wood, steel studs and steel plates - 3/16 shank - Sold in Packages of 2 Bits

Heavy duty split point high-speed steel drill bit.
Flexible Bit Features:
- The best when encountering nail- embedded wood, steel studs and steel plates
- 3/16 shank
- Sold in Packages of 2 Bits

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 90-155
Product Name Ideal High-speed Steel Flexible Bit, Type HS, 3/8" x..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749061 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
#5 Wire Cobalt Jobber Length Drill - DD4205B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details