TelephoneStuff.com Greenlee 66PT Nail Eater Extreme Bit - 1/2" 30915

Description
66PT Nail Eater Extreme Bit has a 1/2" hole diameter. Features: - Patented design for improved cutting and cleaner holes - Cutting edge is hardened through for longer life - Self-feeding screw point draws bit through wood even after multiple sharpenings - Unique patented design cutting angle for smoother starts and reduced cutting loads - Made of high quality carbon alloy steel that cuts through nails and provides up to 3X longer life - Shorty bits for working in tight places, yet still can cut through three abutting 2 x 4s - Overall Length: 18" (457.2 mm) - Hole Diameter 1/2" (12.7 mm) - Hex Shank: 7/16" (11.1 mm)
Description
66PT Nail Eater Extreme Bit has a 1/2" hole diameter. Features: - Patented design for improved cutting and cleaner holes - Cutting edge is hardened through for longer life - Self-feeding screw point draws bit through wood even after multiple sharpenings - Unique patented design cutting angle for smoother starts and reduced cutting loads - Made of high quality carbon alloy steel that cuts through nails and provides up to 3X longer life - Shorty bits for working in tight places, yet still can cut through three abutting 2 x 4s - Overall Length: 18" (457.2 mm) - Hole Diameter 1/2" (12.7 mm) - Hex Shank: 7/16" (11.1 mm)

Suppliers

Company
Product
Description
Supplier Links
Greenlee 66PT Nail Eater Extreme Bit - 1/2
Huntington Beach, CA, USA
Greenlee 66PT Nail Eater Extreme Bit - 1/2"
30915
Greenlee 66PT Nail Eater Extreme Bit - 1/2" 30915
66PT Nail Eater Extreme Bit has a 1/2" hole diameter. Features: - Patented design for improved cutting and cleaner holes - Cutting edge is hardened through for longer life - Self-feeding screw point draws bit through wood even after multiple sharpenings - Unique patented design cutting angle for smoother starts and reduced cutting loads - Made of high quality carbon alloy steel that cuts through nails and provides up to 3X longer life - Shorty bits for working in tight places, yet still can cut through three abutting 2 x 4s - Overall Length: 18" (457.2 mm) - Hole Diameter 1/2" (12.7 mm) - Hex Shank: 7/16" (11.1 mm)

66PT Nail Eater Extreme Bit has a 1/2" hole diameter.
Features:
- Patented design for improved cutting and cleaner holes
- Cutting edge is hardened through for longer life
- Self-feeding screw point draws bit through wood even after multiple sharpenings
- Unique patented design cutting angle for smoother starts and reduced cutting loads
- Made of high quality carbon alloy steel that cuts through nails and provides up to 3X longer life
- Shorty bits for working in tight places, yet still can cut through three abutting 2 x 4s
- Overall Length: 18" (457.2 mm)
- Hole Diameter 1/2" (12.7 mm)
- Hex Shank: 7/16" (11.1 mm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 30915
Product Name Greenlee 66PT Nail Eater Extreme Bit - 1/2"
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215906 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
1-11/16" (43mm) Bi-Metal Hole Saw - D180027 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details