TelephoneStuff.com Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. 59003

Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Depth penetration for each step: 1/8" - Electric drill size: 3/8" and larger - Number of hole sizes per bit: 9 in 1-16" increments - No pilot hole required - Size Range (Hole Diameter): 1/4" to 3/4" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 6
Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Depth penetration for each step: 1/8" - Electric drill size: 3/8" and larger - Number of hole sizes per bit: 9 in 1-16" increments - No pilot hole required - Size Range (Hole Diameter): 1/4" to 3/4" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. - 59003 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —..
59003
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. 59003
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Depth penetration for each step: 1/8" - Electric drill size: 3/8" and larger - Number of hole sizes per bit: 9 in 1-16" increments - No pilot hole required - Size Range (Hole Diameter): 1/4" to 3/4" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 6

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit.
Features:
- Depth penetration for each step: 1/8"
- Electric drill size: 3/8" and larger
- Number of hole sizes per bit: 9 in 1-16" increments
- No pilot hole required
- Size Range (Hole Diameter): 1/4" to 3/4"
- Single-fluted design eliminates skidding and makes for easier resharpening
- Laser-etched hole sizes are easy-to-read and permanent
- Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes
- Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 59003
Product Name Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 213039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details