TelephoneStuff.com Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. 59001

Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/4" and larger electric drill size - Number of hole sizes per bit: 13 in 1/32" increments - No pilot hole required - Size Range (Hole Diameter): 1/8" to 1/2" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 6
Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/4" and larger electric drill size - Number of hole sizes per bit: 13 in 1/32" increments - No pilot hole required - Size Range (Hole Diameter): 1/8" to 1/2" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. - 59001 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —..
59001
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. 59001
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/4" and larger electric drill size - Number of hole sizes per bit: 13 in 1/32" increments - No pilot hole required - Size Range (Hole Diameter): 1/8" to 1/2" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 6

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit.
Features:
- 1/4" and larger electric drill size
- Number of hole sizes per bit: 13 in 1/32" increments
- No pilot hole required
- Size Range (Hole Diameter): 1/8" to 1/2"
- Single-fluted design eliminates skidding and makes for easier resharpening
- Laser-etched hole sizes are easy-to-read and permanent
- Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes
- Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 59001
Product Name Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215962 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.205 inch (56.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 172450 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 6.30 inch (160 mm)
Material Carbide; Carbide
Flutes / Edges 4
View Details