Cole-Parmer Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .125 Dia, GRN JCT GO-18520-62

Description
• Designed for reading two temperatures at one time • Ideal for continuous monitoring • Designed with 316 stainless steel sheath • Response Time: 1.2 - 5 seconds or greater • Includes a stand alone female connector for instalation to a thermocouple extension cable • Each probe comes with a color coded ANSI dual standard connector: type J-black, type K-yellow, type T-blue, and type E-purple. • Custom designs or changes to this product are available upon request Note: the temperature range is for the probe tip only. The handle material may be affected if the probe is rated higher than the handle depending on exposure time, application, and handle material. ABS handles are rated to 220°F (104°C); PVC handles are rated to 200°F (93°C); Stainless Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200
Description
• Designed for reading two temperatures at one time • Ideal for continuous monitoring • Designed with 316 stainless steel sheath • Response Time: 1.2 - 5 seconds or greater • Includes a stand alone female connector for instalation to a thermocouple extension cable • Each probe comes with a color coded ANSI dual standard connector: type J-black, type K-yellow, type T-blue, and type E-purple. • Custom designs or changes to this product are available upon request Note: the temperature range is for the probe tip only. The handle material may be affected if the probe is rated higher than the handle depending on exposure time, application, and handle material. ABS handles are rated to 220°F (104°C); PVC handles are rated to 200°F (93°C); Stainless Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200

Suppliers

Company
Product
Description
Supplier Links
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 18
Vernon Hills, IL, United States
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .125 Dia, GRN JCT
GO-18520-62
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .125 Dia, GRN JCT GO-18520-62
• Designed for reading two temperatures at one time • Ideal for continuous monitoring • Designed with 316 stainless steel sheath • Response Time: 1.2 - 5 seconds or greater • Includes a stand alone female connector for instalation to a thermocouple extension cable • Each probe comes with a color coded ANSI dual standard connector: type J-black, type K-yellow, type T-blue, and type E-purple. • Custom designs or changes to this product are available upon request Note: the temperature range is for the probe tip only. The handle material may be affected if the probe is rated higher than the handle depending on exposure time, application, and handle material. ABS handles are rated to 220°F (104°C); PVC handles are rated to 200°F (93°C); Stainless Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200

• Designed for reading two temperatures at one time
• Ideal for continuous monitoring
• Designed with 316 stainless steel sheath
• Response Time: 1.2 - 5 seconds or greater
• Includes a stand alone female connector for instalation to a thermocouple extension cable
• Each probe comes with a color coded ANSI dual standard connector: type J-black, type K-yellow, type T-blue, and type E-purple.
• Custom designs or changes to this product are available upon request
Note: the temperature range is for the probe tip only. The handle material may be affected if the probe is rated higher than the handle depending on exposure time, application, and handle material. ABS handles are rated to 220°F (104°C); PVC handles are rated to 200°F (93°C); Stainless Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Thermocouple Temperature Probes
Product Number GO-18520-62
Product Name Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .125 Dia, GRN JCT
Sensed Temperature -418 to 500 F (-250 to 260 C)
Unlock Full Specs
to access all available technical data