Cole-Parmer Digi-Sense Type T Thermocouple Quick Disconnect, w/STD Con, 6"L, .250 Dia. GRN JCT GO-18523-30

Description
• Designed for everyday needs - probe comes installed with a quick disconnect connector and a mating female connector • Ideal for measuring liquids, gases, or semi solids • Designed with 316 Stanless Steel sheath • Response Time: 1.2 - 5 seconds or greater • Includes a stand alone female connector for instalation to a thermocouple extension cable • Each probe comes with a color coded ANSI dual standard connector: type J-black, type K-yellow, type T-blue, and type E-purple. • Custom designs or changes to this product are available upon request. Note: the temperature range is for the probe tip only. The handle material may be affected if the probe is rated higher than the handle depending on exposure time, application, and handle material. ABS handles are rated to 220°F (104°C); PVC handles are rated to 200°F (93°C); Stainless Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200°C)
Description
• Designed for everyday needs - probe comes installed with a quick disconnect connector and a mating female connector • Ideal for measuring liquids, gases, or semi solids • Designed with 316 Stanless Steel sheath • Response Time: 1.2 - 5 seconds or greater • Includes a stand alone female connector for instalation to a thermocouple extension cable • Each probe comes with a color coded ANSI dual standard connector: type J-black, type K-yellow, type T-blue, and type E-purple. • Custom designs or changes to this product are available upon request. Note: the temperature range is for the probe tip only. The handle material may be affected if the probe is rated higher than the handle depending on exposure time, application, and handle material. ABS handles are rated to 220°F (104°C); PVC handles are rated to 200°F (93°C); Stainless Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200°C)

Suppliers

Company
Product
Description
Supplier Links
Digi-Sense Type T Thermocouple Quick Disconnect, w/STD Con, 6
Vernon Hills, IL, United States
Digi-Sense Type T Thermocouple Quick Disconnect, w/STD Con, 6"L, .250 Dia. GRN JCT
GO-18523-30
Digi-Sense Type T Thermocouple Quick Disconnect, w/STD Con, 6"L, .250 Dia. GRN JCT GO-18523-30
• Designed for everyday needs - probe comes installed with a quick disconnect connector and a mating female connector • Ideal for measuring liquids, gases, or semi solids • Designed with 316 Stanless Steel sheath • Response Time: 1.2 - 5 seconds or greater • Includes a stand alone female connector for instalation to a thermocouple extension cable • Each probe comes with a color coded ANSI dual standard connector: type J-black, type K-yellow, type T-blue, and type E-purple. • Custom designs or changes to this product are available upon request. Note: the temperature range is for the probe tip only. The handle material may be affected if the probe is rated higher than the handle depending on exposure time, application, and handle material. ABS handles are rated to 220°F (104°C); PVC handles are rated to 200°F (93°C); Stainless Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200°C)

• Designed for everyday needs - probe comes installed with a quick disconnect connector and a mating female connector
• Ideal for measuring liquids, gases, or semi solids
• Designed with 316 Stanless Steel sheath
• Response Time: 1.2 - 5 seconds or greater
• Includes a stand alone female connector for instalation to a thermocouple extension cable
• Each probe comes with a color coded ANSI dual standard connector: type J-black, type K-yellow, type T-blue, and type E-purple.
• Custom designs or changes to this product are available upon request.
Note: the temperature range is for the probe tip only. The handle material may be affected if the probe is rated higher than the handle depending on exposure time, application, and handle material. ABS handles are rated to 220°F (104°C); PVC handles are rated to 200°F (93°C); Stainless Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200°C)

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Thermocouple Temperature Probes
Product Number GO-18523-30
Product Name Digi-Sense Type T Thermocouple Quick Disconnect, w/STD Con, 6"L, .250 Dia. GRN JCT
Sensed Temperature -418 to 500 F (-250 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
 - 3429454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1181 inch (3 mm)
View Details
Thermocouple Assemblies with PJFC-Plug/Jack Termination -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
Probe Configuration Straight Probe
View Details