Cole-Parmer Datasheets for Thermocouple Temperature Probes

Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more

Page: 1 2
Product Name Notes
• A low cost alternative to thermowell assemblies The Uniwell eliminates the need for thermowells and spring loaded probes. With a unique adjustable feature that allows the probe to be...
• All-in-one, includes industrial probe head, element and thermowell Thermocouple Probes Assemblies are ideal for use in industrial applications, chemical processes, production lines, ovens, furnaces, and vessels. The probes conductor...
• Available in spring loaded and non-spring loaded styles Thermocouple Probes are ideal for use in industrial applications, chemical processes, production lines, ovens, furnaces, and vessels. The probes conductor is...
• Basic temperature measurement with convenient one-handed side button control These thermometers provide accurate and reliable temperature measurement in an economic, compact design. Model 95001-35 is a dual-input that accepts...
• Critical process data can be captured remotely while still allowing local monitoring by the operator Digi-Sense Twin Temp thermometers are the perfect solution for systems requiring local and remote...
• Customize your temperature range with a button press • LED indicates programming operations and out-of-range sensor • Drift-free digital linearization • Fits standard DIN probe head enclosures These economical...
• Designed specifically for use in the food industry • Most probes have a response time of under 0.5 seconds • Include a 3-foot coil cord Standard Industrial penetration probe...
• Designed specifically for use in the food industry • Most probes have a response time of under 0.5 seconds • Include a 3-foot coil cord Sub-miniature connector • -40...
• Designed specifically for use in the food industry • Most probes have a response time of under 0.5 seconds • Include a 3-foot coil cord Sub-miniature connector • -58...
• Designed specifically for use in the food industry • Most probes have a response time of under 0.5 seconds • Include a 3-foot coil cord Sub-miniature connector • Max...
• Designed specifically for use in the food industry • Most probes have a response time of under 0.5 seconds • Include a 3-foot coil cord Surface Probe with 45°
• Designed specifically for use in the food industry • Most probes have a response time of under 0.5 seconds • Include a 3-foot coil cord Thermocouple type-K Food penetration...
• Designed specifically for use in the food industry • Most probes have a response time of under 0.5 seconds • Include a 3-foot coil cord Thin Tip Penetration Probe...
• Designed to be an economical way to replace broken industrials probes • The probes can be installed with current housing without having to purchase a whole new industrial assembly...
• Designed to install detachable probes directly into the handle • Handle adaptor excepts detachable probes come with a mini connectors • Compatible with several different designs of detachable probes.
• Detachable Probes attach directly to your meter or probe handles • PFA coated probes are ideal for measuring corrosive materials • Can be plugged directly into your meter. •
• Each probe is 8†long and features a self-locking clip to ensure a sturdy hold onto the handle • Ideal for switching out probes when working with multiple applications.
• Economical Bolt-On probes designed to be an easy and cost effective way to mount on a surface • Available in #6 (M3.5) or #8 (M4) screw sizes and different...
• Fast response leaf probes ideal for measuring tight spaces • Ideal for measuring in hard to reach spaces due to a flexible tip • Designed for extremely fast response...
• Flow-Through Probes Designed for Easy Installation • Use with clean fluids at a flow rate of 50 liters per minute • Both the tubes connection ports and thermocouple port...
• Gerneral-Purpose Probes Are Designed For Use with Liquids, Gases and Semisolids • Used for a wide variety of applications and environments. • Response Time: 2 seconds or greater. •
• Gerneral-Purpose Probes with PTFE-Coating Are Designed For Use with Corrosive Chemicals and Strong Acids • Response Time: 2 seconds or greater • ABS handles provide a light weight design...
• Gerneral-Purpose Probes with Ungrounded Junction Are Designed For Use with Liquids, Gases and Semisolids • Ideal for use in Electrically Noisy Environments • Response Time: 2 seconds or greater.
• Gerneral-Purpose Stainless Steel Probes Are Designed For Use with Liquids, Gases and Semisolids. • Ideal For Checking Food Temperatures • Response Time: 2 seconds or greater. • Durable for...
• Hand held probes designed to be more compact and at a lower cost • Each probe comes with a 3/16†diameter shaft, 36†long FEP extension cable and handle...
• Heavy duty elements are ideal for high temperature and harsh environments • Element can be used to replace deteriorated thermocouples in a thermowell • TheResponse Time: 3 seconds or...
• Heavy-duty construction for high temperature use Elements with in an industrial thermocouple that includes a thermowells that deteriorate over time can be replaced as a more cost effective solution.
• Heavy-Duty Extra-Long Penetration Probes Are Designed For Soft and Semi-Soft Materials • Response Time: 2 seconds or greater. • ABS handles provide a light weight design for ease of...
• Heavy-Duty Penetration Probes Are Designed For Soft and Semi-Soft Materials • Response Time: 4 seconds or greater. • ABS handles provide a light weight design for ease of use...
• Heavy-Duty Stainless Steel Penetration Probes with T Handle Are Designed For Soft and Semi-Soft Materials and Features a Rugged Designed Stainless Steel Handle • Rugged handle is ideal for...
• High performance at an economical price • Available for sale in the United States and Canada only Compatible with the following Fluke Oscilloscopes and DMMs|Fluke 123|Fluke 123/S|Fluke 124|Fluke 124/S|Fluke...
• High-Temperature Thermocouple Probes Designed for Multiple Bends Ideal for any Environment • Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe...
• High-Temperature Thermocouple Probes Designed for Multiple Bends in any Environment • Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe temperature.
• Hollow Tube probes are designed to be more compactat and at a lower cost • Response Time: 2-4 seconds or greater • Each probe comes with a color coded...
• Hypodermic Tip Penetration Probes Are Designed for Soft and Semi-Soft Materials • Ideal for cecking food temperatures • Response Time: 1.2 seconds or greater • ABS handles provide a...
• Hypodermic Tip Penetration Probes Are Designed For Soft and Semi-Soft Materials • Ideal For Checking Food Temperatures • Response Time: 1.2 seconds or greater • Probe comes with Stainles...
• Ideal for switching out probes when working with multiple applications • Each handle comes with a color coded ANSI mini connector: type J-black, type K-yellow, type T-blue, and type...
• Ideal for switching out probes when working with multiple applications. • Each probe and handle features a self-locking clip to ensure a sturdy hold onto the handle. • Response...
• Optimal choice for accuracy and maximum durability in food service applications • Immersion / penetration probe for greater testing flexibility • Narrow probe tip for precision measurements • Conforms...
• PTFE-Insulated with Sealed Junction Used for Long-Term Immersion in Semi-Caustic Environments • Each Probe is hermetically sealed and tested to 25psi • Can be used for applications requiring an...
• Ruggedly designed for industrial use, but versatile for use in most applications. Magne-Couple is a thermocouple designed for temporary surface monitoring of any ferrous surface. It attach's to the...
• Type K temperature probe with mini connector • Temperature range:-40 to 482-Degrees F (-40 to 250-Degrees C) • Type K mini connector • Compatible with most meters that have...
• Type R and S Probes are Designed for Long Term Accurate Readings at Extremely High Temperatures • These probes feature ICONEL 600 sheaths w/ high purity MgO to prevent...
• VFD Mode provides additional accuracy and flexibility • VFD mode filters noisy variable frequency drives and provides accurate measurements during maintenance and troubleshooting • LoZ eliminates ghost voltage errors...
2 Pin Plugs and Jacks
Bell Surface Probe
Connectors withstand continuous temperature of 350<deg>F (177<deg>C) and maximum temperature of 400<deg>F (204<deg>C). Feature glass-filled nylon casing with finger grips and polarity indicators; negative terminals are marked with red discs...
Connectors withstand continuous temperature of 350degF (177degC) and maximum temperature of 400degF (204degC). Feature glass-filled nylon casing with finger grips and polarity indicators; negative terminals are marked with red discs...
Dura Needle Probe
Micro Needle Probe
Needle Probe
Pipe Clamp Probe
Pipe wrap probe with Velcro strip, for temperature measurement on pipes with diameter up to max. 3". max 248°F T/C Type-K
The innovative SureGrip™ design has a soft rubber handle combined with a ergonomic shape is so comfortable to hold that you’ll forget about the probe and focus on the measurement.
The Thermocouple Solid SImulator does not measure the air, it takes on refrigeration temperature as food does and further supports your food safety program. Made of FDA compliant material it...
Thermocouple Probe
This Type K thermocouple probe measures from -58 to 1000<deg>F (-50 to 538<deg>C) with a subminiature (mini-ANSI) connector.
Type K Pipe Clamp Temperature Probe for hands-free superheat/sub-coolin g temperature measurement from| -4°F to 200°F (-20°C to 93C)
Use these two-wire feedthroughs to make connections inside vessels or chambers. Use with probes with miniconnectors. Feedthroughs withstand vacuum conditions or pressures to 100 psi. Stainless steel and epoxy construction.
Weighted Surface Probe

<< Prev