Black Box Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Adds DDC support for CAT5 extenders connected to DDC monitors. Connect CPUs to ServSwitch™ Brand CAT5 KVM Micro Extender Kits. You also can connect CPUs to Rackmount ServSwitch Brand CAT5...
All conductors straight wired. Removable hoods enable you to repin cable custom applications. 25-Conductor Cable Supports 25 leads on the DB25 connector.Ideal for applications that use all leads and also...
All-purpose flat-satin cable for voice and data applications running up to 1 Mbps. Stranded conductor. Guaranteed for life!
Cable is Siamese-style with two conductors. For superior performance, conductors are solid, silver-plated, 26 AWG copper. Low attenuation at standard frequencies. For indoor environments. UL® listed to NEC® and CEC...
Cable is wired to transmit analog or digital signals. Helps eliminate extenders for short distances. Attach DVI devices to each other without specialty extenders. For use with PCs & KVM...
Can also be used for parallel transmissions up to 20 feet. Unshielded data cable. 22 AWG stranded construction. Guaranteed for life!
Coax cable custom made for IBM 3270 and WANG systems.
Coax conductors are protected by foil and copper braided shielding to reduce distortion and unwanted interference. Video connectors are green, blue, and red; they are labeled Y, Pb, and Pr.
Connect a DVD player or a video camera to a television.
Connect any serial device, such as printers and monitors. Features 100% aluminum foil shield for noise protection. Metal EMI/RFI hoods are removable for repinning. All nine pins are wired straight...
Connect any serial device, such as printers and monitors. Features a 100% aluminum foil shield for noise protection. Use to connect any serial device.
Connect serial devices up to 50 feet from your ServSwitch. Use with ServSwitch Affinity™ models (R2 versions), Multiplatform Matrix ServSwitch models (R4 versions), and ServSwitch Console Plus models. Guaranteed for...
Connect serial devices up to 50 ft.from ServSwitch. Use w/ ServSwitch Affinity models (R2 versions), Multiplatform Matrix ServSwitch models (R4 versions), & ServSwitch Console Plus models.
Connects your CSU/DSU to DDS lines. Suitable for 56K, T1, Frame-Relay, and ISDN line connections. PVC construction. Guaranteed for life!
Digital cables feature 24K connectors for top-quality transmission and a long life.
Economy-grade speaker wire provides good sound at a great price!
Eliminates the need to punch down multiple conductors. Ideal for extending data and voice circuits from 25-pair patch panels or punchdowns. Use with 10BASE-T, 100BASE-TX, 1000BASE-T, broadband video, and more.
Fits lots of applications to deliver quality at a great price.
For CAT5 100MHz crossover applications. Features stranded, 24 AWG conductors, 4 pairs, basic RJ-45 connectors, and a PVC jacket. Guaranteed for life!
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male...
For use with RS-232, V. 35, RS-422, and RS-485 interfaces. Distances up to 500 feet . Low capacitance, foil shielded. Ideal choice for office environments. 24 AWG stranded construction. Guaranteed...
Heavy-duty interconnection cable with shielded metallic foils.
Heavy-duty interconnection cable
High-quality flat-satin cable for data and voice applications. For typical telephone use. Stranded conductor.
High-quality flat-satin cable for data and voice applications. Stranded conductor. All-purpose cables are for voice and data applications running up to 1 Mbps.
High-quality flat-satin cable for data and voice applications. Stranded conductor. Guaranteed for life!
Ideal for connecting FRADs and Frame Relay equipment with DB25 connectors to CSUs with M/34 connectors. Adapts V.35 signals on a DB25 (RS-530-A) connector to an M/34 Winchester® block connector.
Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause interference. Low capacitance, braided foil shield. 24 AWG stranded construction. Guaranteed for...
Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.
In noisy environments, they're made for up to 50 feet. In quiet environments, use up to 500 feet. 24-AWG stranded copper conductors. Die-cast, removable a DB25 connector. 7 conductors (3-1/2)...
Links the IEEE 1284 parallel interface to the Universal Serial Bus (USB) interface. Offers true bidirectional communications. Maximum throughput: 1.216 Megabytes per second (ECP mode). Compatible with most printers. Guaranteed...
Low capacitance, braided foil shield. 24 AWG stranded construction. Guaranteed for life!
Male screw locks are standard. All conductors are straight wired for connecting the serial output of your computer to a switch box. Break RS-232's 50-foot distance barrier with these cables.
Meets DisplayPort 1.1 standards. Supports data-transfer rates of up to 5.4 Gbps for high-resolution digital displays. Use for real-time digital audio and video transfers and plug-and-play device installations. Supports 1080p...
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction.
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. Heavy-duty construction. Also available in black.
NEC CL2 compliant. Not for use in risers or plenums. Low capacitance. Male screw locks are standard.
NOTE: For custom lengths and plenum jackets, contact our FREE Tech Support.Straight-Pin ning: RJ-48C-RJ-48C 1-1 Orange/White 2-2 White/Orange 3-3 NC 4-4 Blue/White 5-5 White/Blue 6-6 NC 7-7 NC 8-8 NC...
Optional molded boots prevent cable kinks and provide strain relief. Quantity discounts are available. Also available in red, blue, yellow, and green. Straight-pinned cables with molded boots or basic connectors...
Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are...
Protect your data with a 100% foil shield plus an 85% tinned copper-braided shield. EMI/RFI-resistant hoods stop damaging noise at the connection. In extra-quiet environments, use these cables for long...
Provide monitor connections only—use when connecting more than one monitor to the ServSwitch™ Multi Video or the ServSwitch Ultra Multi Video.
Stereo sound for your computer.
Straight-Pinning RJ-48C-RJ-48C 1-1 Orange/White 2-2 White/Orange 3-3 NC 4-4 Blue/White 5-5 White/Blue 6-6 NC 7-7 NC 8-8 NC
Straight-Pinning: RJ-48C-RJ-48C 1-1 Orange/White 2-2 White/Orange 3-3 NC 4-4 Blue/White 5-5 White/Blue 6-6 NC 7-7 NC 8-8 NC
Stream video and audio from your computer to your TV.
Supports data-transfer rates of up to 5.4 Gbps for high-resolution digital displays. Use for real-time digital audio and video transfers and plug-and-play device installations. Supports 1080p resolutions. Requires no drivers...
Supports data-transfer rates of up to 5.4 Gbps for high-resolution digital displays. Use for real-time digital audio and video transfers. Supports 1080p resolutions. Requires no drivers or adapters. Gold-plated connectors.
Terminated with DB37 and DB25 connectors in your choice of connector combinations.
The 25-pair cable is available for PVC (ELN25T) or plenum (ELN25TP) applications. 50-pair cable (EMN50T) is comprised of two ELN25T PVC cables bundled together.
This 2-in-1 DVI/USB cable can be used to connect a DVI-I CPU to a ServSwitch, or anywhere you need to link two DVI/USB devices together.
This cable can connect DVI-D and USB Computers to a DVI-D and USB KVM Switch.
This cable can connect DVI-I and PS/2 Computers to a DVI-I and PS/2 KVM Switch.
This cable can connect DVI-I and USB Computers to a DVI-I and USB KVM Switch.
This cable has a 180° right-angle hood to protect its bend radius. Ideal for extending data and voice circuits from 25-pair patch panels or punchdowns. Use with 10BASE-T, 100BASE-TX, 1000BASE-T,...
This DT Pro II KVM CPU Cable can be used to connect a VGA and PS/2 or USB computer. This is a hybrid cable.
This DT Pro II KVM CPU Cable can be used to connect a VGA and USB computer. This is a hybrid cable.
This EC Series KVM CPU Cable can be used to connect a VGA and PS/2 computer to the EC KVM Switch. This is a hybrid cable.
This EC Series KVM CPU Cable can be used to connect a VGA and USB computer to the EC KVM Switch. This is a hybrid cable.
This KVM Cascade/Expansion cable will connect two switches together so they can be cascaded. The user will be able to access any computers or servers on the sub-master switches if...
This KVM CPU Cable can be used to connect a VGA and PS/2 computer to a KVM Switch. This is a hybrid cable which supports the VGA & PS/2 interfaces...
This KVM CPU Cable can be used to connect a VGA and PS/2 or USB computer to a KVM Switch. This is a hybrid cable which supports the VGA, USB,...
This KVM CPU Cable can be used to connect a VGA and USB computer to a KVM Switch. This is a hybrid cable which supports the VGA & USB interfaces...
This KVM CPU Cable can be used to connect VGA & 8-Pin Mini Din Sun computer up with select KVM Switches that support the DB25 interface. The cable supports VGA...
This KVM CPU Cable can be used to connect VGA & PS/2 computers up with a VGA & PS/2 KVM Switch. The cable supports VGA Video with PS/2 Keyboards and...
This KVM CPU Cable can be used with applications that require PS/2 and VGA KVMs to be interfaced with older 8-Pin Mini Din Sun systems. The cable supports VGA Video...
This KVM CPU Cable can be used with applications that require PS/2 and VGA KVMs to be interfaced with VGA & USB Computers. The cable supports built in PS/2 to...
This KVM CPU Cable can be used with select KVM Extenders that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice. The cable is...
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports 13W3 Video and PS/2 Keyboards and Mice. The Video signal...
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice, along with analog...
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice. The Video signal...
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice.
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice. The Video signal...
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice.
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, along with a...
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and analog audio.
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video, PS/2 Keyboards and Mice, and analog audio.
This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice. The Video signal...
This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice.
This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and also a...
This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and also analog...
This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and analog Audio...
This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice.
This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video, PS/2 Keyboards and Mice, and analog Audio.
This Secure KVM CPU Cable can be used to connect a VGA and USB computer to the Secure Switch. The cable material consists of sheilding and ferrite cores to reduce...
This Secure KVM User Cable can be used to connect a VGA monitor to the Secure Switch. The cable material consists of sheilding and ferrite cores to reduce data emissions.
Three connectors on a Y cable form an audio signal splitter or combiner.
Unshielded data cable. 22 AWG stranded construction. Can also be used for parallel transmissions up to 20 feet. Guaranteed for life!
Unshielded data cable. Unshielded data cable. 22 AWG stranded construction. Guaranteed for life!
Use this cable with the ServSwitch™, ServSwitch Ultra™, ServManager, Matrix ServSwitch, ServSwitch Affinity™, and ServSwitch Jr.™.
Use this cable with the ServSwitch, ServSwitch Ultra™, Matrix ServSwitch™, ServSwitch Affinity, and ServSwitch Jr.
Use to connect a ServSwitch to a Sun keyboard/mouse & multisync monitor. Compatible with ServSwitch Ultra, ServSwitch Console Plus, Multiplatform Matrix ServSwitch, ServSwitch Affinity, or ServSwitch Ultra Multi Video. Guaranteed...
Use to connect a ServSwitch to a Sun® keyboard/mouse & multisync monitor. Compatible with ServSwitch Ultra, ServSwitch Console Plus, Multiplatform Matrix ServSwitch, ServSwitch Affinity, or ServSwitch Ultra Multi Video. Guaranteed...
Use to connect any serial device, such as printers and monitors. Features a 100% aluminum foil shield for noise protection. Metal EMI/RFI hoods are removable for repinning. All nine pins...
Use with all your RS-449 devices. Terminated with RS-449 (DB37) crimp connectors. Specific lengths and other gender combinations are available. Guaranteed for life!
User-Programmable Communications Adapter Plus (CAP) (CMA005A, CMA005C) Communications Adapter Plus (CAP) (CMA02A, CMA02C) Programmable Security Guard (SD015A) Questions? Contact our FREE Tech Support.

<< Prev Next >>