Black Box Datasheets for Fiber Optic Connectors
Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device.
Fiber Optic Connectors: Learn more
| Product Name | Notes |
|---|---|
| Bronze sleeve provides durability for multimode applications. Features a metal flange. Convert SC and FC connectors. Has a panel-mount design. Guaranteed for life! | |
| Bronze sleeve provides durability for multimode applications. Features a plastic flange. Convert ST and SC connectors. Has a panel-mount design. Guaranteed for life! | |
| Bronze sleeve provides durability for multimode applications. Features a plastic flange. Convert ST and SC FC connectors. Has a panel-mount design. Guaranteed for life! | |
| Ceramic sleeve provides precise alignment for single-mode use. Features a metal flange. Convert SC and FC connectors. Has a panel-mount design. Guaranteed for life! | |
| For emergency restoration work or quick fiber connections. Fiber passes through back end of connector through metal element, & beyond end of activation cap. Pressing the activation cap locking arm... | |
| Labeled and polarized to ensure proper insertion. Plastic flange. | |
| Terminate distribution or zipcord fiber. 126-micron diameter. Boot openings for 0.9-mm, 2.0-mm, or 3.0-mm fiber cable. Guaranteed for life. | |
| Terminate simplex single-mode fiber optic cable. Has a 126-micron diameter. Includes two boots for 2.0- and 3.0-mm terminations. Guaranteed for life! | |
| Terminate your fiber optic cable. Has 126-micron diameter. Boot opening measures 2.0-mm. 10-pack. Guaranteed for life! | |
| Terminate your fiber optic cable. Has a 125-micron diameter. Boot opening measures 0.9-mm. | |
| Terminate your fiber optic cable. Has a 125-micron diameter. Boot opening measures 3.0-mm. | |
| Terminate your fiber optic cable. Has a 126-micron diameter. Boot opening measures 0.9-mm. Guaranteed for life! | |
| Terminate your fiber optic cable. Has a 126-micron diameter. Boot opening measures 0.9-mm. | |
| Terminate your fiber optic cable. Has a 126-micron diameter. Comes with a connector housing and two boots. Boot openings measure 2.0-mm and 3.0-mm. Guaranteed for life! | |
| Terminate your fiber optic cable. Has a 127-micron diameter. Boot opening measures 0.9-mm. | |
| Terminate your fiber optic cable. Has a 127-micron diameter. Includes two boots: 2.0-mm and 3.0-mm. Guaranteed for life! | |
| This duplex LC fiber optic connector kit supports both 2.0mm & 3.0mm boots. Housing includes necessary components to terminate 2.0mm or 3.0mm fiber cable. All parts of this connector are... | |
| Use in single-mode and multimode applications. Adapts SC style to ST® style. Accepts two simplex connectors or one duplex connector. Free-hanging or panel-mount design. Guaranteed for life! | |
| Use our adapter to link your fiber optic cables. |