Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.
COMPUTERS; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Jacket Color:Green; Product Range:- RoHS Compliant: Yes
| Black Box | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | EVCRB82-0006 | 02C0554 |
| Product Name | 6FT Green CAT5e 350MHz Crossover Patch Cable UTP CM Snagless | Computers; Connector Type A Black Box |
| Application | Networking | Computer |