Black Box 5-ft RS232 Shielded Cable Metal Hood DB25 M/M 25-Conductor EMN25C-0005-MM

Description
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.
Datasheet
Description
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-ft RS232 Shielded Cable Metal Hood DB25 M/M 25-Conductor - EMN25C-0005-MM - Black Box
Lawrence, PA, USA
5-ft RS232 Shielded Cable Metal Hood DB25 M/M 25-Conductor
EMN25C-0005-MM
5-ft RS232 Shielded Cable Metal Hood DB25 M/M 25-Conductor EMN25C-0005-MM
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.

For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.

Supplier's Site
Serial Cable Assembly; Connector Type A Black Box - 02C0398 - Newark, An Avnet Company
Chicago, IL, United States
Serial Cable Assembly; Connector Type A Black Box
02C0398
Serial Cable Assembly; Connector Type A Black Box 02C0398
SERIAL CABLE ASSEMBLY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:- RoHS Compliant: No

SERIAL CABLE ASSEMBLY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EMN25C-0005-MM 02C0398
Product Name 5-ft RS232 Shielded Cable Metal Hood DB25 M/M 25-Conductor Serial Cable Assembly; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2002-6162-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details