Black Box Computers; Connector Type A Black Box EBN25C-0020-FF

Description
COMPUTERS; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTERS; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computers; Connector Type A Black Box - 01C9513 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
01C9513
Computers; Connector Type A Black Box 01C9513
COMPUTERS; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01C9513
Product Name Computers; Connector Type A Black Box
Application Computer
Unlock Full Specs
to access all available technical data