Black Box 500ft. RS232 Bulk Serial Cable Unshielded CM 16-Conductor ECN16A-0500

Description
Unshielded data cable. Unshielded data cable. 22 AWG stranded construction. Guaranteed for life!
Description
Unshielded data cable. Unshielded data cable. 22 AWG stranded construction. Guaranteed for life!

Suppliers

Company
Product
Description
Supplier Links
500ft. RS232 Bulk Serial Cable Unshielded CM 16-Conductor - ECN16A-0500 - Black Box
Lawrence, PA, USA
500ft. RS232 Bulk Serial Cable Unshielded CM 16-Conductor
ECN16A-0500
500ft. RS232 Bulk Serial Cable Unshielded CM 16-Conductor ECN16A-0500
Unshielded data cable. Unshielded data cable. 22 AWG stranded construction. Guaranteed for life!

Unshielded data cable. Unshielded data cable. 22 AWG stranded construction. Guaranteed for life!

Supplier's Site
Unshielded Multipair Data Cable, 8 Pair, 22Awg, 500Ft; Cable Shielding Black Box - 01C9630 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Data Cable, 8 Pair, 22Awg, 500Ft; Cable Shielding Black Box
01C9630
Unshielded Multipair Data Cable, 8 Pair, 22Awg, 500Ft; Cable Shielding Black Box 01C9630
UNSHIELDED MULTIPAIR DATA CABLE, 8 PAIR, 22AWG, 500FT; Cable Shielding:Unshielded ; No. of Pairs:8 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey

UNSHIELDED MULTIPAIR DATA CABLE, 8 PAIR, 22AWG, 500FT; Cable Shielding:Unshielded; No. of Pairs:8 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number ECN16A-0500 01C9630
Product Name 500ft. RS232 Bulk Serial Cable Unshielded CM 16-Conductor Unshielded Multipair Data Cable, 8 Pair, 22Awg, 500Ft; Cable Shielding Black Box
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6025A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details