Black Box 1FT Blue CAT5e 350MHz Crossover Patch Cable UTP CM EVCRB81-0001

Description
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.
Description
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.

Suppliers

Company
Product
Description
Supplier Links
1FT Blue CAT5e 350MHz Crossover Patch Cable UTP CM - EVCRB81-0001 - Black Box
Lawrence, PA, USA
1FT Blue CAT5e 350MHz Crossover Patch Cable UTP CM
EVCRB81-0001
1FT Blue CAT5e 350MHz Crossover Patch Cable UTP CM EVCRB81-0001
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.

Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.

Supplier's Site
Computers; Connector Type A Black Box - 02C0547 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
02C0547
Computers; Connector Type A Black Box 02C0547
COMPUTERS; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVCRB81-0001 02C0547
Product Name 1FT Blue CAT5e 350MHz Crossover Patch Cable UTP CM Computers; Connector Type A Black Box
Application Networking Computer
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Modular Twisted Pair Cable Assemblies - 1-2322423-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 24.61 ft (75 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details