Black Box 1FT Green CAT5e 350MHz Crossover Patch Cable UTP CM EVCRB82-0001

Description
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.
Description
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.

Suppliers

Company
Product
Description
Supplier Links
1FT Green CAT5e 350MHz Crossover Patch Cable UTP CM - EVCRB82-0001 - Black Box
Lawrence, PA, USA
1FT Green CAT5e 350MHz Crossover Patch Cable UTP CM
EVCRB82-0001
1FT Green CAT5e 350MHz Crossover Patch Cable UTP CM EVCRB82-0001
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.

Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.

Supplier's Site
Computers; Connector Type A Black Box - 02C0552 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
02C0552
Computers; Connector Type A Black Box 02C0552
COMPUTERS; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVCRB82-0001 02C0552
Product Name 1FT Green CAT5e 350MHz Crossover Patch Cable UTP CM Computers; Connector Type A Black Box
Application Networking Computer
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 2000mm, Latches - G125-MC12605L4-2000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q954-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details