Black Box Datasheets for Fiber Optic Attenuators
Fiber optic attenuators are devices that reduce signal power in fiber optic links by inducing a fixed or variable loss. They are used to control the power level of optical signals at the outputs of light sources and electrical-to-optical (E/O) converters. They are also used to test the linearity and dynamic range of photo sensors and photo detectors.
Fiber Optic Attenuators: Learn more
| Product Name | Notes |
|---|---|
| Guaranteed return-loss measures to attenuate signal. Use a doped SM fiber w/ wavelength of 1310–1550nm to achieve fixed return loss. Use in CATV, LAN, WAN, & telecom applications. | |
| Return-loss measures to attenuate signal. Use doped SM fiber w/1310–1550nm wavelength to achieve fixed return loss. For CATV, LAN, WAN, & telecom applications. Use to make sure all operate at... |