Black Box Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
A center isolation member maintains pair separation for optimal NEXT performance. Construction: Internal separator, FEP insulation, dielectric tape, drain wire, aluminum/Mylar 174 tape. Smaller outside diameter than normal CAT6A UTP...
A center isolation member maintains pair separation for optimal NEXT performance. Construction: Internal separator, FEP insulation, dielectric tape, drain wire, aluminum/Mylar 174 tape. Smaller outside diameter than normal; CAT6A UTP.
Basic cable that meets or exceeds industry standards. 100 MHz. 24 AWG solid conductors. CM PVC jacket. 2 year warranty.
Basic cable that meets or exceeds industry standards. 250 MHz. 23 AWG solid conductors. CMP plenum jacket. 2 year warranty.
Basic cable that meets or exceeds industry standards. 250 MHz. 24 AWG solid conductors. CM PVC jacket. 2 year warranty.
Flash Cable for CATx Extenders
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords.
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use these...
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use this...
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place—until YOU take them out.​
Slim fit. 28-AWG Ethernet patch cables save space and reduce clutter in crowded telecom rooms and high-density data centers. With a diameter of only .161", this 28-AWG cable is almost...
Supports 10-GbE up to 328 feet (100 m). Supports PoE and PoE+ for VoIP, WAP, and security applications. Ideal for server-to-server/-st orage/-switch, distributed backbone, and zone connections.
This cable saves space in crowded telecom rooms & data centers. With a diameter of .161", it's half the size of 24-AWG cable. You can save more than 50% space,...
Withstands extreme temperatures. Features an aluminum jacket, a gel-filled core, and insulated conductors. Great for areas where cables are susceptible to rodent damage, crushing, and electrical interference. Meets TIA/EIA CAT6...
Withstands extreme temperatures. Internal separator helps reduce crosstalk. Meets TIA/EIA CAT6 requirements. Also available in armored versions and custom lengths.
Withstands extreme temperatures. UV- and abrasion-resistant jacket. Meets TIA/EIA CAT5e requirements. Also available in armored versions and custom lengths.
Withstands extreme temps. Has aluminum jacket, gel-filled core, & insulated conductors. For areas where cables are susceptible to rodent damage, crushing, & electrical interference. Meets TIA/EIA CAT5e requirements.

Next >>