Black Box 75-ft RS232 Shielded Cable Metal Hood DB9 Male/Female EDN12H-0075-MF

Description
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction.
Datasheet
Description
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75-ft RS232 Shielded Cable Metal Hood DB9 Male/Female - EDN12H-0075-MF - Black Box
Lawrence, PA, USA
75-ft RS232 Shielded Cable Metal Hood DB9 Male/Female
EDN12H-0075-MF
75-ft RS232 Shielded Cable Metal Hood DB9 Male/Female EDN12H-0075-MF
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction.

Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction.

Supplier's Site
Extension Cable, Serial, 75Ft, Beige; Connector Type A Black Box - 01C9710 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Serial, 75Ft, Beige; Connector Type A Black Box
01C9710
Extension Cable, Serial, 75Ft, Beige; Connector Type A Black Box 01C9710
EXTENSION CABLE, SERIAL, 75FT, BEIGE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

EXTENSION CABLE, SERIAL, 75FT, BEIGE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EDN12H-0075-MF 01C9710
Product Name 75-ft RS232 Shielded Cable Metal Hood DB9 Male/Female Extension Cable, Serial, 75Ft, Beige; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Application Networking
Product Type Patch
Cable Type Coaxial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 9.84 ft (30 dm)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details