Black Box 10FT M/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood EGM12D-0010-MF

Description
Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.
Datasheet
Description
Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10FT M/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood - EGM12D-0010-MF - Black Box
Lawrence, PA, USA
10FT M/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood
EGM12D-0010-MF
10FT M/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood EGM12D-0010-MF
Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.

Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.

Supplier's Site
Computers; Connector Type A Black Box - 01C9943 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
01C9943
Computers; Connector Type A Black Box 01C9943
COMPUTERS; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EGM12D-0010-MF 01C9943
Product Name 10FT M/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood Computers; Connector Type A Black Box
Product Type Patch
Cable Shielding Foil Braid
Connector Type DB9 D Sub 9 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1828832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3.33 ft (10.16 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers