Black Box 1000ft. RS232 Bulk Serial Cable Double-Shielded CM 4-Conductor EMN04A-1000

Description
Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.
Datasheet
Description
Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000ft. RS232 Bulk Serial Cable Double-Shielded CM 4-Conductor - EMN04A-1000 - Black Box
Lawrence, PA, USA
1000ft. RS232 Bulk Serial Cable Double-Shielded CM 4-Conductor
EMN04A-1000
1000ft. RS232 Bulk Serial Cable Double-Shielded CM 4-Conductor EMN04A-1000
Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.

Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.

Supplier's Site
Reel Length (Imperial) Black Box - 50B9732 - Newark, An Avnet Company
Chicago, IL, United States
Reel Length (Imperial) Black Box
50B9732
Reel Length (Imperial) Black Box 50B9732
Reel Length (Imperial):1000ft; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:-; Conductor Material:- RoHS Compliant: Yes

Reel Length (Imperial):1000ft; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:-; Conductor Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number EMN04A-1000 50B9732
Product Name 1000ft. RS232 Bulk Serial Cable Double-Shielded CM 4-Conductor Reel Length (Imperial) Black Box
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-200 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details