Black Box Fo Patch Cable, 50/125Um, Lc-Lc, Mm, 5M; Fibre Optic Connector A Black Box EFNT410-005M-LCLC

Description
FO PATCH CABLE, 50/125UM, LC-LC, MM, 5M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Description
FO PATCH CABLE, 50/125UM, LC-LC, MM, 5M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fo Patch Cable, 50/125Um, Lc-Lc, Mm, 5M; Fibre Optic Connector A Black Box - 37AJ4519 - Newark, An Avnet Company
Chicago, IL, United States
Fo Patch Cable, 50/125Um, Lc-Lc, Mm, 5M; Fibre Optic Connector A Black Box
37AJ4519
Fo Patch Cable, 50/125Um, Lc-Lc, Mm, 5M; Fibre Optic Connector A Black Box 37AJ4519
FO PATCH CABLE, 50/125UM, LC-LC, MM, 5M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FO PATCH CABLE, 50/125UM, LC-LC, MM, 5M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ4519
Product Name Fo Patch Cable, 50/125Um, Lc-Lc, Mm, 5M; Fibre Optic Connector A Black Box
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details