Black Box Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| Crimp a shielded plug to a CAT6A shielded cable. Terminate large 23AWG cable with diameters up to 7.5 mm. | |
| Features precision cast crimping dies, and a built-in wire cutter and stripper for silver satin. Constructed of an all-steel frame with rust-resistant black oxide finish. | |
| For custom pinning V.35 and M/50 connectors. | |
| Get a uniform crimp each time with the ratcheted, straight-action motion. Features precision cast crimping dies, and a built-in wire cutter and stripper for silver satin cable. Constructed of an... | |
| Replacement dies for the Universal RJ Crimp Tool | |
| The versatile tool for RJ crimping. | |
| This tool ensures accurate D-style crimping. | |
| Use to terminate CAT6A UTP cables with diameters of 8.3 mm or up to 8.8 mm. Use with Black Box's CAT6A Modular Plugs. |