Black Box Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
10/100/1000-Mbps speed. Add standard RJ45 port to laptop or PC. Small chipset on RJ45 side for conversion. Downloads at 500Kbps & uploads at 60Kbps. USB 3.1 TypeC port power. Ideal...
32 AWG wire. Dongle is 8-inches long. Guaranteed for life.
All digital dongle supports resolutions up to 3840 x 2160 (4K) @ 60Mz up to 10-ft. (3M). No power needed. Power comes from the USB 3.1 Type C port making...
Backward compatible with USB 1.1 devices. Shielded twisted-pair construction.
Buffers all data traffic to ensure signal quality and reduce errors. Embedded Application-Specific Integrated Circuit boosts signals. Compatible with USB Version 2.0 specifications. Features one male connector and one female...
Buffers all data traffic to ensure signal quality and reduce errors. Embedded Application-Specific Integrated Circuitboosts signals. Compatible with USB Version 2.0 specifications. Features one male connector and one female connector.
Category 3.0. Transfer rates up to 4.8 Gbps. Use with the most recent storage and multimedia devices. Compatible with USB 2.0.
Compatible w/ standard or high-definition component video equipment. Component video produces the highest quality analog video. Connectors are green, blue, & red. 24K gold plating on the connectors provides better...
Compatible w/any standard or HD component video equipment. Component video produces highest quality analog video. Green, blue, & red connectors. 24K gold plating on connectors provide better performance & durability.
Compatible with any standard or HD component video equipment. Component video produces highest quality analog video. Green, blue, & red connectors. 24K gold plating on the connectors provides better performance...
Compatible with any standard/HD component video equip. Produces high quality analog video. Green, blue, & red connectors. 24K gold plating on the connectors provides better performance. Can be used for...
Connect an existing DVI monitor to a VGA video source.
Connect devices with USB 2.0 Type Micro B connectors to laptops and notebooks with USB C connectors. Transfer data at USB 2.0 High-Speed rates of 480 Mbps. USB 3.1 C...
Connect devices with USB 3.0 Type Micro B connectors to devices with USB 3.1 C connectors. Transfer data at USB 3.0 SuperSpeed rates of 5Gbps. USB C connector is reversible.
Connect two DisplayPort cables to extend the cable length.
Connect two DVI cables and extend your cable length.
Connect two HDMI cables to extend the cable length.
Connect USB 2.0/3.0 Type-A port to USB 3.1 Type-C port. Sync & charge USB 2.0 & 3.0 flash drives, keyboards, mice, & other peripherals. USB 3.1 Type-C connector is reversible.
Connects hubs and peripherals, such as printers, scanners, and storage drives. Shielded twisted-pair construction.
Convert a computer's USB 3.1 Type-C port into a USB Type A female port to connect existing USB 2.0 and 3.0 devices. Sync/charge USB 2.0 and 3.0 flash drives, keyboards,...
Dependable connection between computer & a monitor or projector, supporting High Bit Rate 2 (HBR2) bandwidths up to 21.6 Gbps, 48-bit Deep Color (16 bits per channel) and Ultra-High-Definitio n...
Dongle cable provides strain relief and reduce stress on the interface. Supports analog signals.
Features 19 pins but half size of HDMI Mini connector. Supports full HDMI spec & delivers hi-res 1080p pics.
Flash upgrade your ServSwitch™, ServSwitch Ultra™, Matrix ServSwitch, or ServSwitch Affinity™ firmware via the RJ-11 serial port.
Flexible for easier handling & installation. Green cable uses less raw materials & copper without compromising signal quality. Half the diameter of regular HDMI cable. Triple-shielded for high-performance transmissions.
Flexible for easier handling & installation. Half the diameter of regular HDMI cable. Triple-shielded for hi-performance transmission. Support transmissions to 10.2Gbps up to 15ft Also supports 3D, 1080p, 4Kx2K resolutions.
Flexible for easier handling and installation. Half the diameter of regular HDMI cable. Triple-shielded for high-performance transmissions. Supports transmissions up to 10.2 Gbps up to 15 feet.
HDMI male-male cable for HD video applications. HDMI locking connector is a screw lock. Use to connect standard HDMI equipment to devices w/Black Box locking HDMI connector.
Hi-Speed HDMI irecommended cable for 1080p & beyond. Get high-bandwidth transmissions of 340MHz or up to 10.2Gbps. HDMI recommended cable for 1080p video. Support latest display tech. Connect equip w/HDMI...
Hi-Speed HDMI is recommended cable for 1080p & beyond, including advanced display technologies. Cable has a dedicated data channe. Certified Category 2 HDMI. Get high-bandwidth transmissions of 340 MHz or...
Hi-speed HDMI is recommended cable for 1080p & beyond, including advanced display technologies. Transmit at 340 MHz or up to 10.2 Gbps. HDMI is the recommended cable for 1080p video.
Hi-Speed HDMI is recommended cable for 1080p & beyond. Hi-bandwidth transmissions of 340MH/up to 10.2Gbps. Supports latest display technologies such as 2Kx4K res, 3D, & Deep Color including Ethernet.
No external power source required. Includes (1) 5-ft. (1.5-m) ribbon cable with (1) DB25 male and (1) DB25 female connector. Anything goes. Connect any make or model computer with any...
Recommended cable for 1080p and beyond, including advanced display technologies. Because the cable has a dedicated data channel, you can network your HDMI Ethernet Channel enabled devices.
Recommended for 1080p & beyond. Dedicated data channel. High-bandwidth transmissions of 340MHz or up to 10.2Gbps. Supports latest technologies.
Shielded twisted-pair construction. Because the cable provides power, check with the manufacturer before using for data transfer between two computers.
Shielded twisted-pair construction. Cables with right-angle hoods are available.
Shielded twisted-pair construction. Micro B connector has 5 pins.
Shielded twisted-pair construction. Mini B connector has 5 pins.
Shielded twisted-pair construction.
Small chipset on DVI side enables video conversion. Dongle has DVII interface, but is electrically a DVID interface. Power comes from USB 3.1 Type C port. Ideal for mobile devices.
Small chipset on VGA side enables video conversion. Active adapter supports analog signals. Power comes from the USB 3.1 Type C port. Ideal for mobile devices. Type C connector is...
Stranded copper conductors are lightweight to provide maximum flexibility in an office environment. Made of eight conductors, individually shielded with drain wire and a double cable shield. PVC jacket for...
Stranded copper conductors are lightweight to provide maximum flexibility in an office environment.
Super flexible for easier handling & installation. Uses less raw materials & copper w/out compromising signal quality. Almost half the diameter of regular HDMI cable. Triple-shielded for high-performance transmissions.
Supports 4K video at 60 Hz. Maximum resolution is 3840 x 2160 (and 4096 x 2160).
Supports audio signals with a 3.5-mm output port. Includes a Micro USB female port for connecting an optional power adapter. Guaranteed for life.
Supports data transfer rates of up to 14.4 Gbps for high-resolution digital displays. Supports 3D & Deep Color, Ethernet, & 4K. High-Speed™ Certified.
Supports data transfer rates of up to 14.4 Gbps for high-resolution digital displays. Supports 3D and Deep Color, and 4K video. High-Speed™ Certified. Compatible with most Black Box HDMI products.
Supports data transfer rates of up to 14.4 Gbps for high-resolution digital displays. Supports 3D and Deep Color, Ethernet, and 4K. High-Speed™ Certified.
Supports data transfer rates of up to 5.4 Gbps for high-resolution digital displays. Supports 3D and Deep Color, Ethernet, and 1080p. High-Speed™ Certified. Compatible with most Black Box HDMI products.
Supports latest display technologies. Connect Blu-ray players, laptops, HDTV receivers, digital TVs, DVDs, & other equipment w/ HDMI interfaces. Double shielding prevents signal loss & screen ghosting for max video...
Supports resolutions up to 3840 x 2160 (4K) @ 60Mz up to 10-ft. (3M). Small chipset on DisplayPort side enables video conversion. Power comes from USB 3.1 Type C port.
Supports TMDS signaling. 34- and 32-AWG wire. Dongle is 8-inches long. Guaranteed for life.
Supports USB 2.0. Features one Type A male connector and one Type A female connector. Guaranteed for life!
Supports video resolutions of 1080p (1920 x 1080). Dongle cable provides strain relief and reduce stress on the interface. Supports TMDS.
Sync & charge USB 2.0 Type B enabled printers & scanners to laptops with USB 3.1 Type C connectors. Transfer data at USB 2.0 High-Speed rates of 480 Mbps. USB...
Sync & charge USB Mini-B enabled hard drives & other devices to laptops & notebooks w/ USB C connectors. Sync & charge USB Mini-B enabled hard drives & other devices...
Sync and charge USB 2.0 TypeB enabled printers and scanners to laptops with USB 3.1 TypeC connectors. Transfer data at USB 2.0 of 480 Mbps. USB C connector is reversible.
Sync/charge USB 2.0 MiniB enabled hard drives & other devices to laptops & notebooks w/USB 3.1 TypeC connectors. Compatible w/GPSs, action cameras, MP3 players, tablets & smartphones w/MiniUSB ports. Transfer...
The fast, compact digital interface.
This 3-in-1 DVI/USB cable can be used to connect your CPU to a Secure KVM Switch, or anywhere you need to link two DVI/USB devices together.
This professional audio and video capture card supports up to two 4K (UHD) channels at 30 Hz and two HD channels at 60 Hz. Ideal for use in capturing multiple...
Transfer data at USB 2.0 High-Speed rates of 480 Mbps. USB 3.1 C connector is reversible. Plug it in up or down. Compatible with tablets or smartphones with Micro-USB ports.
Transfer data at USB 3.1 SuperSpeed+ rates of 10Gbps, twice as fast as USB 3.0. Charge & connect USB C enabled devices, such as laptops, notebooks, phones, gaming devices, and...
Unlock cable Locking Pins.
Use DVI sources w/HDMI distribution equipment & still maintain a reliable connection. Compatible w/most Black Box HDMI products. Supports data transfer rates of up to 3.96 Gbps for high-resolution digital...
Use DVI sources w/HDMI distribution equipment & still maintain a reliable connection. Compatible with most Black Box HDMI products. Supports data transfer rates of up to 3.96 Gbps for high-resolution...
Use DVI sources with HDMI distribution equipment and still maintain a reliable connection. Compatible with most Black Box HDMI products. Supports data transfer rates of up to 3.96 Gbps for...
Use to connect DVI sources to devices that support the Black Box locking HDMI connector. Supports data transfer rates of up to 3.96 Gbps for high-resolution digital displays.
Use with the SOHO Plus Tester (SOHOTEST).
With Laptop/AT Clever Cable, you’ll always have the right cable for connecting your laptop or AT® to your printer or other RS-232 serial peripheral. It makes the correct connection among...

<< Prev