Black Box Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
| Product Name | Notes |
|---|---|
| Horizontal resolution of 640 pixels. Fixed-position camera. The AlertWerks Universal Mount Camera is designed around a high-resolution CCD camera. The clear, sharp pictures can be sent to you anywhere via... | |
| Sharp pictures, even in low light. Features Auto White Balance. Horizontal resolution of 640 pixels. A custom-designed stepper motor moves the camera over 330° (pan) and 80° (tilt) and can... |