Black Box Shielded y Cord; Connector Type A Black Box EJ400

Description
SHIELDED "Y" CORD; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED "Y" CORD; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded y Cord; Connector Type A Black Box - 02C0176 - Newark, An Avnet Company
Chicago, IL, United States
Shielded y Cord; Connector Type A Black Box
02C0176
Shielded y Cord; Connector Type A Black Box 02C0176
SHIELDED "Y" CORD; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

SHIELDED "Y" CORD; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02C0176
Product Name Shielded y Cord; Connector Type A Black Box
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers