Black Box Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| 24 AWG stranded construction. Low capacitance, foil shielded. Guaranteed for life! | |
| 24-AWG stranded construction. Low capacitance, Foil-Shielded. Cable can also be used for RS-422, RS-485, and V.35 interfaces. Guaranteed for life! | |
| Cable extends up to 4 feet. Use to connect your laptop or PC with USB peripherals and equipment. Compatible with USB 2.0. Small enough to fit in a laptop case,... | |
| CAT5e Solid Conductor Backbone Cable, 350-MHz, 24 AWG, 4-Pair, T568B, PVC, NEC® CM, Cross-Pinned, Blue, 5-ft. (1.5-m) | |
| CAT5e Solid Conductor, Backbone Cable, 350-MHz, 24 AWG, 4-Pair, T568B, PVC, NEC® CM, Cross-Pinned, Blue, 2-ft. (0.6-m) | |
| Cross-Connect Wire, 1-Pair, White/Blue with Blue, 1000-ft. Spool | |
| Foiled augmented Category 6 cable designed for 10GBASE-T applications. Meets or exceeds all augmented CAT6 performance requirements. Supports high-end applications such as 10GBASE-T and beyond. Compatible with T568A and T568B... | |
| For superior performance in your backbone runs, use our CAT5e Solid-Conductor Backbone Cable. It offers performance up to 350-MHz—more than triple the verified range of the standard. | |
| GigaTrue® 550 CAT6, 550-MHz Solid Bulk Cable (UTP) is designed for use in high-performance data and digital video networks and other high-speed, highbandwidth applications offering room for expansion. | |
| Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket. | |
| Ideal for AT-to-AT file transfers. Gray PVC jacket with metal (EMI/RFI) hoods. Has 115-ohm nominal impedance at 1 MHz or above. Crosses Pins 2 and 3 for RS-232 standards compliance. | |
| Ideal for protecting data. Connectors are nonmolded for easy repinning. Heavier gauge conductors—24 AWG for minimal resistance. Guaranteed for life! | |
| Ideal for use in labs, production facilities, and shipping. Aluminum covers protect exposed GP-IB connectors from dirt, contamination, physical damage, and RFI. Aluminum construction with hold-down screws provides a tight... | |
| In RS-530, the DTE serializes data bits, and the DCE doesn't restrict the bit sequence. Communication is binary, serial, and synchronous or asynchronous. Send data at half- or full-duplex, and... | |
| Need to transfer files between your AT computers? Just attach this cable between your AT serial ports and you're ready to transfer data. NOTE: Standard male/male versions are also in... | |
| Need to transfer files between your AT computers? Just attach this cable between your AT serial ports and you're ready to transfer data. | |
| Need to transfer files between your AT computers? Just attach this cable between your AT serial ports and youre ready to transfer data. NOTE: Standard male/male versions are also in... | |
| Need to transfer files between your AT computers? Just attach this cable between your AT serial ports and youre ready to transfer data. | |
| Our IEEE 488 cables work with expansion cards in PCs, switches, and buffers when space is tight. Compatible with all devices that have standard IEEE 488 interface. Interconnect up to... | |
| Patent-pending push-pull boot design makes it easy to insert and remove cables in high-density data center applications, such as blade servers, patch panels, and switches. Slim design enables easy access... | |
| Patented TERA shield quadrant plug design isolates pairs. The 1- and 4-pair cables enable multiple applications from a single 4-pair outlet. Use in demanding applications such as broadband video or... | |
| Premium support for high-bandwidth compressed video and multichannel digital audio. Has matched impedance. UL® Listed. | |
| Premium support for high-bandwidth compressed video and multichannel digital audio. This is a dual-link adapter with all digital pins present. No analog pins are supported on the DVI side. Has... | |
| Solid, dependable CAT6 backbone cable for new and existing networks. Meets or exceeds CAT6 specifications. Use in 1000BASE-T, 100BASE-T, and other high-speed, high-bandwidth applications. Cable construction: straight-pinned, 4-pair, T568B. | |
| Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics. | |
| Supports applications such as 10BASE-T, 100BASE-TX, 155-Mbps ATM as well as applications such as 622-Mbps ATM and Gigabit Ethernet. Certified for use in the WideBand networking system. Meets or exceeds... | |
| Supports ATM and 100BASE-TX up to 100 Mbps. Improves near-end crosstalk (NEXT). Better capacitance (15 pF/ft.) means less signal attenuation. Lower attenuation ratings at higher frequencies provide a better signal... | |
| This 25-conductor RS-232 ribbon cable comes with one male and one female DB25 connector on each end, so you have a perfect match every time. | |
| This bulk cable features the Accu-Pull Measuring System: Descending sequential foot markings let you know exactly how much is left on the spool. No more guesswork or measuring to see... | |
| Use DVI to eliminate resolution or color changes and pixel-lock adjustments in laptop-to-projector connections, too. If you have a non-DVI monitor but want to take advantage of the high-performance digital... |
| << Prev | Next >> |