Black Box Datasheets for Rack Enclosures

Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more

Product Name Notes
Air filters on bottom of unit easily remove for cleaning w/out opening the cabinet. Scratch-resistant safety glass window for viewing of indicators. Shroud protects the cabinet & its fan from...
Air filters on bottom of unit easily remove for cleaning. Scratch-resistant safety glass window for easy viewing of indicators. Shroud protects cabinet & fan from debris or water. 12-gauge frame...
Arrives fully assembled and ready to go to work in your data center. UL Listed. Offers versatile mounting with standard 19" M6 rails that work with most Black Box Cabinet...
Cabinet has split rear doors & holds up to 2200lb. Offers versatile mounting w/ standard 19" M6 rails. Provides generous cable access and 38U of rack space.
Each sideways panel features a high-quality 10-32 threaded rack rail that's pre-installed to make mounting your equipment that much easier. The cabinet includes cable lacing points at the rear to...
Fully welded body & door construction. 12-gauge frame & 14-gauge sides & doors. Door gasket keeps out dust & contaminants. Closed-loop cooling system recirculates air in cabinet & keeps outside...
Gland plates for cable access on top & bottom of cabinet. Perfect for harsh environments & remote locations w/out cooling infrastructure. Includes set of standard 19" rails w/10-32 tapped mounting...
Included AC unit mounts on the side of the ClimateCab cabinet. Installation takes about five minutes. Fully welded 12-gauge steel frame holds up to 2000 pounds (907 kg). Three-point locking...
Mount network equipment vertically to save space. 24" maximum equipment depth. Constructed of heavy-duty 18-gauge steel with black powder coating.
Mount network equipment vertically to save space. Equipment mounts facing up in the cabinet. 36” maximum equipment depth. Constructed of heavy-duty 18-gauge steel.
Mount your networking equipment vertically in our Low-Profile Vertical Wallmount Cabinet. This keeps networking equipment out of the way while connectors stay easily accessible.
Self-contained cooling system keeps your equipment housed in ideal conditions in virtually any location. Cabinet is sealed against contaminants such as dripping water & dust. On single-hinged model only front...
Space too tight for a full-sized cabinet or rack? Mount your networking equipment vertically in our Low-Profile Vertical Wallmount Cabinet. This keeps networking equipment out of the way while connectors...
Space too tight for a full-sized cabinet or rack? Mount your networking equipment vertically in our Low-Profile Vertical Wallmount Cabinet.
Store more per square foot than other cabinets. High capacity in a small footprint. Includes automated power controller 16-gauge steel cabinet arrives fully assembled and ready to go. Locking mesh...
The door and side panel hinges have been redesigned for easy installation and removal. Rear vertical PDU mount is wider to provide more space for PDU mounting. Add an optional...
Vented heavy-gauge steel base can be bolted to floor with seismic-rated fasteners. Performance rating based on NEBS-Telcordia GR-63-CORE standard vibration test. Reinforced front door features smoke gray acrylic window.