Black Box 7ft Telephone Cable Straight-Pin RJ11 4-Wire EL04MS-07

Description
High-quality flat-satin cable for data and voice applications. Stranded conductor. Guaranteed for life!
Datasheet
Description
High-quality flat-satin cable for data and voice applications. Stranded conductor. Guaranteed for life!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7ft Telephone Cable Straight-Pin RJ11 4-Wire - EL04MS-07 - Black Box
Lawrence, PA, USA
7ft Telephone Cable Straight-Pin RJ11 4-Wire
EL04MS-07
7ft Telephone Cable Straight-Pin RJ11 4-Wire EL04MS-07
High-quality flat-satin cable for data and voice applications. Stranded conductor. Guaranteed for life!

High-quality flat-satin cable for data and voice applications. Stranded conductor. Guaranteed for life!

Supplier's Site
Rj-11 Modular Cable, 7Ft, Grey; Connector Type A Black Box - 91B9381 - Newark, An Avnet Company
Chicago, IL, United States
Rj-11 Modular Cable, 7Ft, Grey; Connector Type A Black Box
91B9381
Rj-11 Modular Cable, 7Ft, Grey; Connector Type A Black Box 91B9381
RJ-11 MODULAR CABLE, 7FT, GREY; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Grey; Product Range:-; Cable Length:7ft; Insulator Colour:Grey RoHS Compliant: Yes

RJ-11 MODULAR CABLE, 7FT, GREY; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Grey; Product Range:-; Cable Length:7ft; Insulator Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EL04MS-07 91B9381
Product Name 7ft Telephone Cable Straight-Pin RJ11 4-Wire Rj-11 Modular Cable, 7Ft, Grey; Connector Type A Black Box
Application Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3621-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers