Black Box Extension Cable, Serial, 10Ft, Beige; Connector Type A Black Box EDN12H-0010MF

Description
EXTENSION CABLE, SERIAL, 10FT, BEIGE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ftRoHS Compliant: Yes
Datasheet
Description
EXTENSION CABLE, SERIAL, 10FT, BEIGE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cable, Serial, 10Ft, Beige; Connector Type A Black Box - 88F5189 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Serial, 10Ft, Beige; Connector Type A Black Box
88F5189
Extension Cable, Serial, 10Ft, Beige; Connector Type A Black Box 88F5189
EXTENSION CABLE, SERIAL, 10FT, BEIGE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ftRoHS Compliant: Yes

EXTENSION CABLE, SERIAL, 10FT, BEIGE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88F5189
Product Name Extension Cable, Serial, 10Ft, Beige; Connector Type A Black Box
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers