Black Box 25ft Telephone Cable Straight-Pin RJ45 6-Wire EL06MS-25

Description
High-quality flat-satin cable for data and voice applications. Stranded conductor. All-purpose cables are for voice and data applications running up to 1 Mbps.
Datasheet
Description
High-quality flat-satin cable for data and voice applications. Stranded conductor. All-purpose cables are for voice and data applications running up to 1 Mbps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25ft Telephone Cable Straight-Pin RJ45 6-Wire - EL06MS-25 - Black Box
Lawrence, PA, USA
25ft Telephone Cable Straight-Pin RJ45 6-Wire
EL06MS-25
25ft Telephone Cable Straight-Pin RJ45 6-Wire EL06MS-25
High-quality flat-satin cable for data and voice applications. Stranded conductor. All-purpose cables are for voice and data applications running up to 1 Mbps.

High-quality flat-satin cable for data and voice applications. Stranded conductor. All-purpose cables are for voice and data applications running up to 1 Mbps.

Supplier's Site
Rj-11 Modular Cable; Connector Type A Black Box - 96B1055 - Newark, An Avnet Company
Chicago, IL, United States
Rj-11 Modular Cable; Connector Type A Black Box
96B1055
Rj-11 Modular Cable; Connector Type A Black Box 96B1055
RJ-11 MODULAR CABLE; Connector Type A:RJ45 Plug; Connector Type B:-; Cable Length - Metric:7.6m; Cable Length - Imperial:25ft; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

RJ-11 MODULAR CABLE; Connector Type A:RJ45 Plug; Connector Type B:-; Cable Length - Metric:7.6m; Cable Length - Imperial:25ft; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EL06MS-25 96B1055
Product Name 25ft Telephone Cable Straight-Pin RJ45 6-Wire Rj-11 Modular Cable; Connector Type A Black Box
Application Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details