Black Box 100ft Telco CAT3 Cable 25-Pair Male/Female ELN25T-0100-MF

Description
The 25-pair cable is available for PVC (ELN25T) or plenum (ELN25TP) applications. 50-pair cable (EMN50T) is comprised of two ELN25T PVC cables bundled together.
Datasheet
Description
The 25-pair cable is available for PVC (ELN25T) or plenum (ELN25TP) applications. 50-pair cable (EMN50T) is comprised of two ELN25T PVC cables bundled together.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100ft Telco CAT3 Cable 25-Pair Male/Female - ELN25T-0100-MF - Black Box
Lawrence, PA, USA
100ft Telco CAT3 Cable 25-Pair Male/Female
ELN25T-0100-MF
100ft Telco CAT3 Cable 25-Pair Male/Female ELN25T-0100-MF
The 25-pair cable is available for PVC (ELN25T) or plenum (ELN25TP) applications. 50-pair cable (EMN50T) is comprised of two ELN25T PVC cables bundled together.

The 25-pair cable is available for PVC (ELN25T) or plenum (ELN25TP) applications. 50-pair cable (EMN50T) is comprised of two ELN25T PVC cables bundled together.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number ELN25T-0100-MF
Product Name 100ft Telco CAT3 Cable 25-Pair Male/Female
Application Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details