Black Box Cable for Computer Nework Etc… EFN062-005M-CC

Description
CERAMIC TERMINATED 62.5-MICRON MULTIMODE GSA FIBER OPTIC CABLE, ST. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CERAMIC TERMINATED 62.5-MICRON MULTIMODE GSA FIBER OPTIC CABLE, ST. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable for Computer Nework Etc… - 6210914 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
6210914
Cable for Computer Nework Etc… 6210914
CERAMIC TERMINATED 62.5-MICRON MULTIMODE GSA FIBER OPTIC CABLE, ST. FREE 2 YEAR RADWELL WARRANTY

CERAMIC TERMINATED 62.5-MICRON MULTIMODE GSA FIBER OPTIC CABLE, ST. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fiber Optic Cable Assembly; Fibre Optic Connector A Black Box - 83F4056 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Cable Assembly; Fibre Optic Connector A Black Box
83F4056
Fiber Optic Cable Assembly; Fibre Optic Connector A Black Box 83F4056
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:16.4ft RoHS Compliant: NA

FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:16.4ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 6210914 83F4056
Product Name Cable for Computer Nework Etc… Fiber Optic Cable Assembly; Fibre Optic Connector A Black Box
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details