Black Box 2FT M/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood EGM12D-0002-MF

Description
Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.
Datasheet
Description
Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2FT M/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood - EGM12D-0002-MF - Black Box
Lawrence, PA, USA
2FT M/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood
EGM12D-0002-MF
2FT M/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood EGM12D-0002-MF
Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.

Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.

Supplier's Site
Fiber Optic Cable Assembly; Fibre Optic Connector A Black Box - 01C9938 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Cable Assembly; Fibre Optic Connector A Black Box
01C9938
Fiber Optic Cable Assembly; Fibre Optic Connector A Black Box 01C9938
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:-; Fibre Type:-; Lead Length - Metric:600mm; Fibre Diameter:-; Product Range:- RoHS Compliant: No

FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:-; Fibre Type:-; Lead Length - Metric:600mm; Fibre Diameter:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EGM12D-0002-MF 01C9938
Product Name 2FT M/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood Fiber Optic Cable Assembly; Fibre Optic Connector A Black Box
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

ArmorConnect 3-PH Power Media drop cable - 280-PWRM24H-M025 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
View Details
RF Cables And RF Cable Assemblies - NA550 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details