Black Box 4ft Telephone Cable Straight-Pin RJ11 4-Wire EL04MS-04

Description
High-quality flat-satin cable for data and voice applications. Stranded conductor. Guaranteed for life!
Datasheet
Description
High-quality flat-satin cable for data and voice applications. Stranded conductor. Guaranteed for life!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4ft Telephone Cable Straight-Pin RJ11 4-Wire - EL04MS-04 - Black Box
Lawrence, PA, USA
4ft Telephone Cable Straight-Pin RJ11 4-Wire
EL04MS-04
4ft Telephone Cable Straight-Pin RJ11 4-Wire EL04MS-04
High-quality flat-satin cable for data and voice applications. Stranded conductor. Guaranteed for life!

High-quality flat-satin cable for data and voice applications. Stranded conductor. Guaranteed for life!

Supplier's Site
Modular Cable, Rj11, 4Way, 4Ft, Gray; Connector Type A Black Box - 93B7502 - Newark, An Avnet Company
Chicago, IL, United States
Modular Cable, Rj11, 4Way, 4Ft, Gray; Connector Type A Black Box
93B7502
Modular Cable, Rj11, 4Way, 4Ft, Gray; Connector Type A Black Box 93B7502
MODULAR CABLE, RJ11, 4WAY, 4FT, GRAY; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey; Product Range:-; Body Material:Satin, PVC; Cable Length:4ft RoHS Compliant: No

MODULAR CABLE, RJ11, 4WAY, 4FT, GRAY; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey; Product Range:-; Body Material:Satin, PVC; Cable Length:4ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EL04MS-04 93B7502
Product Name 4ft Telephone Cable Straight-Pin RJ11 4-Wire Modular Cable, Rj11, 4Way, 4Ft, Gray; Connector Type A Black Box
Application Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 556247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers