Black Box 50-ft RS232 Shielded Cable Plastic Hood DB25 Female/Female EDN25C-0050-FF

Description
Male screw locks are standard. All conductors are straight wired for connecting the serial output of your computer to a switch box. Break RS-232's 50-foot distance barrier with these cables.
Datasheet
Description
Male screw locks are standard. All conductors are straight wired for connecting the serial output of your computer to a switch box. Break RS-232's 50-foot distance barrier with these cables.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50-ft RS232 Shielded Cable Plastic Hood DB25 Female/Female - EDN25C-0050-FF - Black Box
Lawrence, PA, USA
50-ft RS232 Shielded Cable Plastic Hood DB25 Female/Female
EDN25C-0050-FF
50-ft RS232 Shielded Cable Plastic Hood DB25 Female/Female EDN25C-0050-FF
Male screw locks are standard. All conductors are straight wired for connecting the serial output of your computer to a switch box. Break RS-232's 50-foot distance barrier with these cables.

Male screw locks are standard. All conductors are straight wired for connecting the serial output of your computer to a switch box. Break RS-232's 50-foot distance barrier with these cables.

Supplier's Site
Computers; Connector Type A Black Box - 01C9752 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
01C9752
Computers; Connector Type A Black Box 01C9752
COMPUTERS; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EDN25C-0050-FF 01C9752
Product Name 50-ft RS232 Shielded Cable Plastic Hood DB25 Female/Female Computers; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details