Black Box 20-ft RS232 Shielded Cable Metal Hood DB9 Male/Female EDN12H-0020-MF

Description
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.
Datasheet
Description
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20-ft RS232 Shielded Cable Metal Hood DB9 Male/Female - EDN12H-0020-MF - Black Box
Lawrence, PA, USA
20-ft RS232 Shielded Cable Metal Hood DB9 Male/Female
EDN12H-0020-MF
20-ft RS232 Shielded Cable Metal Hood DB9 Male/Female EDN12H-0020-MF
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.

Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.

Supplier's Site
Cable for Computer Nework Etc… - 19228317 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19228317
Cable for Computer Nework Etc… 19228317
20-FT RS232 SHIELDED CABLE METAL HOOD DB9 MALE/FEMALE. FREE 2 YEAR RADWELL WARRANTY

20-FT RS232 SHIELDED CABLE METAL HOOD DB9 MALE/FEMALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Edn12 Db9 Emi/rfi Mf 20; Connector Type A Black Box - 95B5571 - Newark, An Avnet Company
Chicago, IL, United States
Edn12 Db9 Emi/rfi Mf 20; Connector Type A Black Box
95B5571
Edn12 Db9 Emi/rfi Mf 20; Connector Type A Black Box 95B5571
EDN12 DB9 EMI/RFI MF 20; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6m; Jacket Color:Grey; Product Range:-; No. of Contacts:9Contacts RoHS Compliant: Yes

EDN12 DB9 EMI/RFI MF 20; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6m; Jacket Color:Grey; Product Range:-; No. of Contacts:9Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EDN12H-0020-MF 19228317 95B5571
Product Name 20-ft RS232 Shielded Cable Metal Hood DB9 Male/Female Cable for Computer Nework Etc… Edn12 Db9 Emi/rfi Mf 20; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data