Black Box Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Air filters on bottom of unit easily remove for cleaning w/out opening the cabinet. Scratch-resistant safety glass window for viewing of indicators. Shroud protects the cabinet & its fan from... | |
| Air filters on bottom of unit easily remove for cleaning. Scratch-resistant safety glass window for easy viewing of indicators. Shroud protects cabinet & fan from debris or water. 12-gauge frame... | |
| Constructed of lightweight aluminum, so it's easy to install and service. Built to withstand windblown rain and dust as well as extremes in temperatures. Mounts on a rooftop or in... | |
| Fully welded body & door construction. 12-gauge frame & 14-gauge sides & doors. Door gasket keeps out dust & contaminants. Closed-loop cooling system recirculates air in cabinet & keeps outside... | |
| Gland plates for cable access on top & bottom of cabinet. Perfect for harsh environments & remote locations w/out cooling infrastructure. Includes set of standard 19" rails w/10-32 tapped mounting... | |
| Included AC unit mounts on the side of the ClimateCab cabinet. Installation takes about five minutes. Fully welded 12-gauge steel frame holds up to 2000 pounds (907 kg). Three-point locking... | |
| Provides secure enclosure indoor or outdoor. Ideal for wallmounting wireless equipment in tunnels, floor vaults, marinas, outside walls, & rooftops. Fiberglass construction ensures no interference w/ WiFi & WLAN signals. | |
| Self-contained cooling system keeps your equipment housed in ideal conditions in virtually any location. Cabinet is sealed against contaminants such as dripping water & dust. On single-hinged model only front... |