Black Box Datasheets for Video Switchers
Video switchers control video display sequences for multiple camera systems.
Video Switchers: Learn more
| Product Name | Notes |
|---|---|
| Desktop 50 Pin Telco 2 to 1 Manual Switch FFF. 2 to 1 switches switch two devices (A and B) to one peripheral (C), or two peripherals to one device. | |
| Desktop HD15 SVGA 2 to 1 Manual Switch MMF. 2 to 1 switches switch two devices (A and B) to one peripheral (C), or two peripherals to one device. Switches... | |
| Desktop HD15 SVGA 4 to 1 Manual Switch FFFFF. 4 to 1 switches switch four devices (A and B) to one peripheral (C), or four peripherals to one device. Switches... | |
| Enables switching between 1 HDMI source to 1 display. Supports resolutions up to 4K. Smart auto switching function enables device to automatically switch to source when active. Advanced EDID functionality. | |
| Switch between (4) HDMI sources to (1) display. Resolutions up to 4K UHD & has smart auto switching function. Enables device to automatically switch to source when it becomes active. | |
| Switch up to 16 sources & 16 displays using any combo of legacy AV equipment & new digital systems. The Modular Video Matrix Switcher supports up to 4K video res... | |
| Switch video and audio from multiple DVI-D-equipped devices like PCs to a common DVI-D display. HDCP compliant. Use to switch among HDCP inputs. | |
| Switches both the video and audio directly. Turn the video and audio on or off at each individual port. Each output provides one video signal and one audio signal. Features... | |
| The Modular Video Matrix Switcher Input Card (4K, HDMI, Analog Audio) is designed for use with the AVS800 or AVS1600 Modular Video Matrix Switcher and allows you to customize the... | |
| The Modular Video Matrix Switcher Input Card - DVI-D is designed for use with the AVS800 or AVS1600 Modular Video Matrix Switcher and allows you to customize the matrix based... | |
| The Modular Video Matrix Switcher Input Card - DVI-I Universal DVI, HDMI, DVI, VGA, Component, Composite, S-Video is designed for use with the AVS800 or AVS1600 Modular Video Matrix Switcher... | |
| The Modular Video Matrix Switcher Input Card - VGA, Component, Composite, S-Video, Audio is designed for use with the AVS800 or AVS1600 Modular Video Matrix Switcher and allows you to... | |
| The Modular Video Matrix Switcher Output Card - 4K, HDBaseT, Analog Audio, RS-232 is designed for use with the AVS800 or AVS1600 Modular Video Matrix Switcher and allows you to... | |
| The Modular Video Matrix Switcher Output Card - 4K, HDMI, Analog Audio is designed for use with the AVS800 or AVS1600 Modular Video Matrix Switcher and allows you to customize... | |
| The Modular Video Matrix Switcher Output Card - DVI-D is designed for use with the AVS800 or AVS1600 Modular Video Matrix Switcher and allows you to customize the matrix based... | |
| The Modular Video Matrix Switcher Output Card - VGA, Audio is designed for use with the AVS800 or AVS1600 Modular Video Matrix Switcher and allows you to customize the matrix... | |
| This fast switching system offers greater control in applications where you need to quickly switch both video and audio from various DVI sources for output on a single display. | |
| Versatility when controlling video & audio output on hires HDMI display. Route inputs to any output, or same input to all outputs. No need to manually move cables. 4K support. | |
| Versatility when controlling video & audio output on hires HDMI display. Route inputs to output, or to all outputs/combos. No manually moving cables to display HDMI video from different sources... |