Black Box Datasheets for Video Cables
Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals.
Video Cables: Learn more
| Product Name | Notes |
|---|---|
| 32 AWG wire. Dongle is 8-inches long. Guaranteed for life. | |
| All digital dongle supports resolutions up to 3840 x 2160 (4K) @ 60Mz up to 10-ft. (3M). No power needed. Power comes from the USB 3.1 Type C port making... | |
| Cable is wired to transmit analog or digital signals. Helps eliminate extenders for short distances. Attach DVI devices to each other without specialty extenders. For use with PCs & KVM... | |
| Can be used for analog composite video. Great for home theater systems. Common uses for S/PDIF audio include DVD players, Blu-ray players, and audio systems. The cable can also be... | |
| Coax conductors are protected by foil and copper braided shielding to reduce distortion and unwanted interference. Video connectors are green, blue, and red; they are labeled Y, Pb, and Pr. | |
| Compatible w/ standard or high-definition component video equipment. Component video produces the highest quality analog video. Connectors are green, blue, & red. 24K gold plating on the connectors provides better... | |
| Compatible w/any standard or HD component video equipment. Component video produces highest quality analog video. Green, blue, & red connectors. 24K gold plating on connectors provide better performance & durability. | |
| Compatible with any standard or HD component video equipment. Component video produces highest quality analog video. Green, blue, & red connectors. 24K gold plating on the connectors provides better performance... | |
| Compatible with any standard/HD component video equip. Produces high quality analog video. Green, blue, & red connectors. 24K gold plating on the connectors provides better performance. Can be used for... | |
| Connect a DVD player or a video camera to a television. | |
| Connect an existing DVI monitor to a VGA video source. | |
| Connect PC or RGB video sources to display devices. Provide 1024x768 video res up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4"... | |
| Connect PC or RGB video sources to display devices. Provide 1024x768 video resolution up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4"... | |
| Connect two HDMI cables to extend the cable length. | |
| Connect your monitor to video equipment for professional PC-based presentations. Features a tinned copper braid shield with an inner tape made of aluminum and Mylar®, and a PVC jacket. Double... | |
| Create a connection from the source to the display digitally with a DVI-D cable. If you have a non-DVI device and want the benefits of high-performance digital video, choose our... | |
| Dependable connection between computer & a monitor or projector, supporting High Bit Rate 2 (HBR2) bandwidths up to 21.6 Gbps, 48-bit Deep Color (16 bits per channel) and Ultra-High-Definitio n... | |
| Digital cables feature 24K connectors for top-quality transmission and a long life. | |
| Dongle cable provides strain relief and reduce stress on the interface. Supports analog signals. | |
| Double shielding prevents signal loss & screen ghosting for maximum video performance. Has matched impedance, PVC jacket, molded ends, & inner hood soldered 360 degrees to connector for complete shielding. | |
| Double shielding prevents signal loss and screen ghosting for maximum video performance. UL listed®. Cable has matched impedance, a PVC jacket, molded ends, and an inner hood soldered 360 degrees... | |
| Features 19 pins but half size of HDMI Mini connector. Supports full HDMI spec & delivers hi-res 1080p pics. | |
| Features 2 HD15 connectors w/Pins 9 & 15 removed for video compatibility plus 2 3.5-mm audio connectors. This cable gives you a quick way to connect your PC or laptop... | |
| Fits lots of applications to deliver quality at a great price. | |
| Flexible for easier handling & installation. Green cable uses less raw materials & copper without compromising signal quality. Half the diameter of regular HDMI cable. Triple-shielded for high-performance transmissions. | |
| Flexible for easier handling & installation. Half the diameter of regular HDMI cable. Triple-shielded for hi-performance transmission. Support transmissions to 10.2Gbps up to 15ft Also supports 3D, 1080p, 4Kx2K resolutions. | |
| Flexible for easier handling and installation. Half the diameter of regular HDMI cable. Triple-shielded for high-performance transmissions. Supports transmissions up to 10.2 Gbps up to 15 feet. | |
| HDMI male-male cable for HD video applications. HDMI locking connector is a screw lock. Use to connect standard HDMI equipment to devices w/Black Box locking HDMI connector. | |
| Heavy-duty interconnection cable with shielded metallic foils. | |
| Heavy-duty interconnection cable | |
| Hi-Speed HDMI irecommended cable for 1080p & beyond. Get high-bandwidth transmissions of 340MHz or up to 10.2Gbps. HDMI recommended cable for 1080p video. Support latest display tech. Connect equip w/HDMI... | |
| Hi-Speed HDMI is recommended cable for 1080p & beyond, including advanced display technologies. Cable has a dedicated data channe. Certified Category 2 HDMI. Get high-bandwidth transmissions of 340 MHz or... | |
| Hi-speed HDMI is recommended cable for 1080p & beyond, including advanced display technologies. Transmit at 340 MHz or up to 10.2 Gbps. HDMI is the recommended cable for 1080p video. | |
| Hi-Speed HDMI is recommended cable for 1080p & beyond. Hi-bandwidth transmissions of 340MH/up to 10.2Gbps. Supports latest display technologies such as 2Kx4K res, 3D, & Deep Color including Ethernet. | |
| Ideal for splitting VGA video signals in desktop applications. | |
| If you have a non-DVI device and want the benefits of high-performance digital video, choose our DVI Adapters, which guarantee compatibility with the DVI-A interface. This model can provide a... | |
| Meets DisplayPort 1.1 standards. Supports data-transfer rates of up to 5.4 Gbps for high-resolution digital displays. Use for real-time digital audio and video transfers and plug-and-play device installations. Supports 1080p... | |
| Meets DisplayPort standards. Supports data-transfer rates of up to 10.8 Gbps. Move images, 1080p resolution video, and other sources of data (excluding Ethernet) quickly. Supports power over DisplayPort signal. Plug-and-play. | |
| Perfect for system integration & can connect PC or RGB video to display devices. Maintains signal strength & provides 1024x768 res up to 150ft. & 800x600 res up to 200ft. | |
| Perfect for system integration & connects PC or RGB video to display devices. Maintains excellent signal strength & provides 1024 x 768 resolution up to 150 feet & 800x600 resolution... | |
| Provide monitor connections only—use when connecting more than one monitor to the ServSwitch™ Multi Video or the ServSwitch Ultra Multi Video. | |
| Provides quick way to connect PC or laptop to video display system w/speakers. Ideal for use with projectors, flat-screen monitors in self-service kiosks & info booths, video cameras, & more. | |
| Quick way to connect PC or laptop to a video display system w/ speakers. Premium cable is shielded to extend video/sound signals w/out distortion. Compatible w/ monitors & video cards. | |
| Quick way to connect PC or laptop to a video display system w/ speakers. Shielded to extend video/sound signals w/out distortion or loss. Coax cable features separate drain wire. Compatible... | |
| Quick way to connect PC/laptop to video display system w/ speakers. Shielded to extend video/sound signals w/out distortion or loss. The cable is compatible with all VGA monitors and video... | |
| RCA cable that can carry digital S/PDIF audio or composite video. | |
| Recommended cable for 1080p and beyond, including advanced display technologies. Because the cable has a dedicated data channel, you can network your HDMI Ethernet Channel enabled devices. | |
| Recommended for 1080p & beyond. Dedicated data channel. High-bandwidth transmissions of 340MHz or up to 10.2Gbps. Supports latest technologies. | |
| RS-232 DB9 to Phoenix Adapter Cable - 1.35 m | |
| Small & flexible. Ideal for tight spaces & video presentations, & for use w/portable equipment. Small size is excellent for travel. Panel mount this cable. Each end can be connected... | |
| Small chipset on DVI side enables video conversion. Dongle has DVII interface, but is electrically a DVID interface. Power comes from USB 3.1 Type C port. Ideal for mobile devices. | |
| Small chipset on VGA side enables video conversion. Active adapter supports analog signals. Power comes from the USB 3.1 Type C port. Ideal for mobile devices. Type C connector is... | |
| Super flexible for easier handling & installation. Uses less raw materials & copper w/out compromising signal quality. Almost half the diameter of regular HDMI cable. Triple-shielded for high-performance transmissions. | |
| Supports 4K video at 60 Hz. Maximum resolution is 3840 x 2160 (and 4096 x 2160). | |
| Supports data transfer rates of up to 14.4 Gbps for high-resolution digital displays. Supports 3D & Deep Color, Ethernet, & 4K. High-Speed™ Certified. | |
| Supports data transfer rates of up to 14.4 Gbps for high-resolution digital displays. Supports 3D and Deep Color, and 4K video. High-Speed™ Certified. Compatible with most Black Box HDMI products. | |
| Supports data transfer rates of up to 14.4 Gbps for high-resolution digital displays. Supports 3D and Deep Color, Ethernet, and 4K. High-Speed™ Certified. | |
| Supports data transfer rates of up to 5.4 Gbps for high-resolution digital displays. Supports 3D and Deep Color, Ethernet, and 1080p. High-Speed™ Certified. Compatible with most Black Box HDMI products. | |
| Supports data-transfer rates of up to 5.4 Gbps for high-resolution digital displays. Use for real-time digital audio and video transfers and plug-and-play device installations. Supports 1080p resolutions. Requires no drivers... | |
| Supports data-transfer rates of up to 5.4 Gbps for high-resolution digital displays. Use for real-time digital audio and video transfers. Supports 1080p resolutions. Requires no drivers or adapters. Gold-plated connectors. | |
| Supports high-bandwidth and uncompressed video. Double shielding prevents signal loss and screen ghosting for maximum video performance. UL listed®. | |
| Supports latest display technologies. Connect Blu-ray players, laptops, HDTV receivers, digital TVs, DVDs, & other equipment w/ HDMI interfaces. Double shielding prevents signal loss & screen ghosting for max video... | |
| Supports resolutions up to 3840 x 2160 (4K) @ 60Mz up to 10-ft. (3M). Small chipset on DisplayPort side enables video conversion. Power comes from USB 3.1 Type C port. | |
| Supports TMDS signaling. 34- and 32-AWG wire. Dongle is 8-inches long. Guaranteed for life. | |
| Supports video resolutions of 1080p (1920 x 1080). Dongle cable provides strain relief and reduce stress on the interface. Supports TMDS. | |
| Swiveling head makes tight connections easy. | |
| The fast, compact digital interface. | |
| This KVM Cascade/Expansion cable will connect two switches together so they can be cascaded. The user will be able to access any computers or servers on the sub-master switches if... | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and also a... | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and also analog... | |
| This professional audio and video capture card supports up to two 4K (UHD) channels at 30 Hz and two HD channels at 60 Hz. Ideal for use in capturing multiple... | |
| Three connectors on a Y cable form an audio signal splitter or combiner. | |
| Use DVI sources w/HDMI distribution equipment & still maintain a reliable connection. Compatible w/most Black Box HDMI products. Supports data transfer rates of up to 3.96 Gbps for high-resolution digital... | |
| Use DVI sources w/HDMI distribution equipment & still maintain a reliable connection. Compatible with most Black Box HDMI products. Supports data transfer rates of up to 3.96 Gbps for high-resolution... | |
| Use DVI sources with HDMI distribution equipment and still maintain a reliable connection. Compatible with most Black Box HDMI products. Supports data transfer rates of up to 3.96 Gbps for... | |
| Use to connect DVI sources to devices that support the Black Box locking HDMI connector. Supports data transfer rates of up to 3.96 Gbps for high-resolution digital displays. | |
| VGA to Component Adapter Cable - 40 cm | |
| VGA to Composite and S-Video Adapter Cable - 32 cm | |
| You can make all kinds of connections with Premium VGA Video Extension Cable. For example, connect a remote monitor to a network server. Or you can link a single monitor... |