Black Box Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
6-Pin Mini DIN Y-Cable Connectors that link accessories to an IBM® AT® style computer or keyboard port.
Cable includes two RCA cables in one. Industry-standard color coding makes identifying left and right audio channels easy. This heavy-duty stereo interconnection cable has spiral shielding to prevent interference and...
Can be used for analog composite video. Great for home theater systems. Common uses for S/PDIF audio include DVD players, Blu-ray players, and audio systems. The cable can also be...
Connect the parallel port of a computer to any standard non-parallel printer. Features 18-conductor 28 AWG foil-shielded construction. Fully molded with thumbscrews. Dot-Matrix Printer 18-Conductor Cable with Right-Angle Connector
Connect your IBM® AT® or PC or compatible to asynchronous modems of any speed.
Connect your PC or mobile devices to a sound system.
Flash Cable for CATx Extenders
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords.
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use this...
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your...
Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place—until YOU take them out.​
RCA cable that can carry digital S/PDIF audio or composite video.
RS-232 DB9 to Phoenix Adapter Cable - 1.35 m
Slim fit. 28-AWG Ethernet patch cables save space and reduce clutter in crowded telecom rooms and high-density data centers. With a diameter of only .161", this 28-AWG cable is almost...
Suitable for laser printers, such as the HP LaserJet IV or Lexmark 4039. Fully molded with thumbscrews. Features 25-conductor, 28 AWG foil-shielded construction. Guaranteed for life!
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place...
This cable saves space in crowded telecom rooms & data centers. With a diameter of .161", it's half the size of 24-AWG cable. You can save more than 50% space,...
Transfer data from your portable. Support for file-transfer software (DOS 6.0, LAPLINK). Construction consists of 28 AWG conductors, drain wire, foil shield, and PVC jacket. Molded hoods are fitted with...
VGA to Component Adapter Cable - 40 cm
VGA to Composite and S-Video Adapter Cable - 32 cm
Withstands extreme temperatures. Features an aluminum jacket, a gel-filled core, and insulated conductors. Great for areas where cables are susceptible to rodent damage, crushing, and electrical interference. Meets TIA/EIA CAT6...
Withstands extreme temperatures. UV- and abrasion-resistant jacket. Meets TIA/EIA CAT5e requirements. Also available in armored versions and custom lengths.

Next >>