Black Box Datasheets for KVM Switches
KVM switches are hardware devices that allow IT personnel to use a single keyboard, video monitor, and mouse (KVM) to control more than one computer at a time.
KVM Switches: Learn more
| Product Name | Notes |
|---|---|
| 4-port professional grade switch for simplifying USB keyboard/mouse access to multiple computers. Enables users to automatically switch computers by moving the mouse from screen to screen. | |
| 4K60 DisplayPort 1.2 KVM features a wired switch button that lets you instantly switch between computers. Use included switching software to switch between computers. Features two USB 2.0 keyboard & | |
| 8 Port KVM Matrix switch module installs in ACXMODH2R-P-R2 The Matrix switch enables switching between computers and remote consoles. Matrix ports are agnostic and can support a transmitter or receiver. | |
| 8 port Single-mode SFP I/O card supports Fiber connections to the DKM FX Matrix Switch | |
| A Multiplatform Matrix ServSwitch is ideal for busy Information Systems (IS) departments where two or four people may need simultaneous access to a number of CPUs. | |
| A scalable highly reliable KVM & peripheral matrix switch Flexible. Any port can be an input or an output. Compact design fits 64 CATx I/O ports in 19" 2U space... | |
| A scalable highly reliable KVM & peripheral matrix switch Flexible. Any port can be an input or an output. Compact design fits 64 SM Fiber I/O ports in 19" 2U... | |
| A scalable highly reliable KVM & peripheral matrix switch Flexible. Any port can be an input or an output. Compact design fits 8 CATx I/O ports in 19" 1U space... | |
| A scalable highly reliable KVM & peripheral matrix switch Flexible. Any port can be an input or an output. Compact design fits 8 Port,CATx, use w/ ACXMODH21R-P-R2 High-quality, full-frame DVI-D... | |
| A scalable highly reliable KVM & peripheral matrix switch Flexible. Any port can be an input or an output. Compact design fits 8 SM fiber I/O ports in 19" 1U... | |
| A scalable highly reliable KVM & peripheral matrix switch Flexible. Any port can be an input or an output. Compact design fits 80 CATx I/O ports in 19" 2U space... | |
| Access up to 1000 computers from up to 16 keyboards, monitors, & mice. Reduces clutter, frees up space, and lowers equipment & power costs! | |
| Access up to 1000 computers from up to 16 keyboards, monitors, and mice. Reduces clutter, frees up space, & lower equipment & power costs. Cable supports USB keyboards and mice. | |
| Add standalone remote units to existing extenders. | |
| Add up to 12 additional ports to your full-sized chassis ServSwitch Ultra. Cards must be installed by Black Box—for details, contact our FREE Tech Support. | |
| Add up to 12 additional ports to your full-sized chassis ServSwitch. Cards must be installed by Black Box—for details, contact our FREE Tech Support. | |
| Can handle simultaneous bootup. Serial mouse support only. Slim, rackmountable case. | |
| DKM FX Compact Switch - Hybrid CATx, 48-Port / Fiber, 16-Port, Redundant Power | |
| DKM FX HD Video and Peripheral Matrix Switch CATx I/O Module, 8-Port | |
| Dual fiber repeater that can double the distance of a fiber run for the DKM FX. | |
| Enables you to add more CPUs to your Matrix ServSwitch for PC or Multiplatform Matrix ServSwitch for PC and Sun. | |
| Fiber repeater that doubles the distance of a fiber run with DKM FX. | |
| From 1 workstation, manage info transfer from monitor to monitor using simple hotkey demands. Easily change mouse & keyboard to another screen for ultimate flexibility, improving overall performance & productivity... | |
| Give multiple KVM users fast & reliable access to high-quality real-time digital video plus whole host of peripherals across enterprise. Use in application where many users have to interface w/... | |
| Glide-and-switch technology enables you to easily control operations across eight computer systems and monitors by simply moving your mouse from screen to screen. You'll save desktop space by only using... | |
| High-end DVI KVM switching for multiple quad-head computers and USB devices. | |
| High-end DVI KVM switching for multiple tri-head computers and USB devices. | |
| High-end VGA KVM switching for multiple dual-head computers and USB devices. | |
| High-performance KVM matrix switch provides powerful functionality. Multiview on-screen display, all systems seen on one screen at same time. Idealfor process monitoring and control, broadcast studios, medical labs, and advanced... | |
| Housing passed tests on security & environmental. Designed for “Protected" areas such as the Bridge. Use w/6-slot DKM Modular KVM Extender Housing approved for maritime. Applications range from maritime control... | |
| KVM CATx Extender Receiver - DVI-D, USB, RS232 | |
| KVM CATx Extender Transmitter - DVI-D/VGA, USB, RS232 | |
| KVM Extender (2) DVI-D, USB HID over (2) CATx cables. Provides resolutions up to 1920x1200 @60 Hz. | |
| KVM Extender DVI-D, USB 2.0, RS-232, and audio signals over MultiMode Fiber Cable. Single or Dual Link DVI video extension is lossless with very low latency. Provides resolutions up to... | |
| KVM Extender DVI-D, USB 2.0, RS-232, and audio signals over Single-Mode Fiber Cable. Single or Dual Link DVI video extension is lossless with very low latency. Provides resolutions up to... | |
| KVM Extender DVI-D, USB HID for CATx cable. Provides resolutions up to 1920x1200 @60 Hz. Uncompressed DVI-D video | |
| KVM Extender DVI-D, USB HID for CATx cable. Provides resolutions up to 1920x1200 @60 Hz. | |
| KVM Extender for (2) VGA, PS/2 and Serial over CATx up to 1000 feet. CATx connectivity up to 1000 feet Video resolutions are distance dependant: 1600 x 1280: 200 ft. | |
| KVM Extender for (2x)VGA, USB, plus audio up to 164 feet over CAT Resolutions up to 1920x1440 Dual-access operate your computer from the local or remote site Transparent USB 2.0... | |
| KVM Extender for Dual Head DVI-D and Transparent USB 2.0 USB 2.0 devices at reduced speeds (36 Mbits/s). The extender uses CAT7a cable to 196 feet (59.7 m) at full... | |
| KVM Extender for Dual Head VGA, USB-HID 1000 feet over CATx Resolution 1280 x 1024 at 75 Hz 1000 feet or 1600 x 1200 at 60 Hz 650 feet Dual-access... | |
| KVM Extender for Dual Link DVI-D and Transparent USB 2.0 USB 2.0 devices at reduced speeds (36 Mbits/s). The extender uses CAT7a cable to 196 feet (59.7 m) at full... | |
| KVM Extender for Dual VGA, PS/2, plus Audio up to 1000 Feet over CAT6 Resolutions up to 1920 x 1200 to 1000 feet , 1920 x1080 to 500 feet Dual-access... | |
| KVM Extender for Dual VGA, PS/2, plus RS232 up to 300 Meters over CAT Resolutions up to 1280x1024 @ 300 M, 1600x1280 @ 200M Dual-access enables you to operate your... | |
| KVM Extender for DVI-D and PS/2, over CATx Cable Maximum distance over CATx is 460 feet (140 m). DVI-D resolution of 1920 x 1200 @ 60Hz | |
| KVM Extender for DVI-D and Transparent USB 2.0 USB 2.0 devices at reduced speeds (36 Mbits/s). The extender uses CAT7a cable to 196 feet (59.7 m) at full 1920 x... | |
| KVM Extender for DVI-D and USB-HID over CATx Cable Maximum distance over CATx is 460 feet (140 m). Use ACS2209A-RMK-R2 to mount up to four (4) units in 1U. The... | |
| KVM Extender for DVI-D and USB-HID, and Digital audio over CATx Cable Remote unit has 4 USB ports Maximum distance over CATx is 460 feet Use ACS2209A-RMK-R2 to mount (4)... | |
| KVM Extender for DVI-D and USB-HID, over single-mode Fiber Maximum distance over multi mode fiber 6.2 Miles Video resolution 1920 x 1200 Dual Access | |
| KVM Extender for DVI-D and USB-HID, over single-mode Fiber Maximum distance over multi mode fiber 6.2 Miles Video resolution 1920 x 1200 | |
| KVM Extender for DVI-D and USB-HID, RS232 and Audio over CATx Cable Remote unit has 4 USB ports Maximum distance over CATx is 460 feet Use ACS2209A-RMK-R2 to mount (4)... | |
| KVM Extender for DVI-D and USB-HID, RS232 and Audio over Single Mode Fiber Maximum distance over single-mode fiber is 6.2 miles | |
| KVM Extender for DVI-D, USB 2.0 RS232 & Audio over CATx Supports USB 2.0 devices (low, full & hi-speed) Isochronous devices supported DVI-D resolutions to a maximum of 1920 x1200@60Hz... | |
| KVM Extender for DVI-I and USB-HID over CATx 130 Meters RS232 support | |
| KVM Extender for DVI-I/VGA USB-HID CPU's and DVI-D Workstations, over CATx Cable Maximum distance over CATx is 460 feet (140 m). Use ACS2209A-RMK-R2 to mount (4) units in 1U. The... | |
| KVM Extender for single or dual-head DisplayPort & USB2.0 over CATx. Extend 3840x2160 4K or 2560x1600 dual-link video up to 330 ft.. Use one CATx cable for basic performance and... | |
| KVM Extender for two (2)VGA and PS/2, along with RS232 and bidirectional Audio over CATx up to 50 Meters (164ft) Access your computer from remote site. VGA resolution of 1600... | |
| KVM Extender for two (2)VGA and PS/2, along with RS232 and bidirectional Audio over CATx up to 50 Meters (164ft) Dual-access enables you to operate your computer from the local... | |
| KVM Extender for two (2)VGA and PS/2, over CATx up to 50 Meters (164ft) Dual-access enables you to operate your computer from the local or remote site. VGA resolution of... | |
| KVM Extender for VGA and PS/2 over CATx up to 328 Feet SAM technology to allow the computer to connect with a low profile dongle instead of the traditional box... | |
| KVM Extender for VGA and USB HID over CATx up to 50 Meters, Remote unit includes a built-in 4-port USB hub. Dual-access - operate your computer from the local or... | |
| KVM Extender for VGA and USB HID over CATx up to 50 Meters, Remote unit includes a built-in 4-port USB hub. VGA resolution to 1600 x 1200 resolution Connect USB... | |
| KVM Extender for VGA PS/2 Keyboard, mice to USB computers SAM technology allows the computer to connect with a low profile dongle instead of the traditional box type local unit... | |
| KVM Extender for VGA, and PS/2 over CATx up to 150 feet. Dual-access operate computer from local or remote site. Video Reolutions 1280 x 1024 Built-in surge protection protects the... | |
| KVM Extender for VGA, and PS/2 over CATx up to 150 feet. Video Reolutions 1280 x 1024 Built-in surge protection protects the CAT5 link side from surges and spikes. | |
| KVM Extender for VGA, and PS/2 over CATx up to 300 Meters At a maximum distance of 984.2 feet (300 m), you get resolution up to 1280 x 1024. Get... | |
| KVM Extender for VGA, and PS/2 over CATx up to 300 Meters Dual-access operate computer from local or remote site. At a maximum distance of 984.2 feet (300 m), you... | |
| KVM Extender for VGA, and PS/2, RS232 & Audio over CATx up to 300 Meters Dual-access operate computer from local or remote site. At a maximum distance of 984.2 feet... | |
| KVM Extender for VGA, PS/2 and Serial over CATx up to 1000 feet. CATx connectivity up to 1000 feet Video resolutions are distance dependant: 1600 x 1280: 200 ft. (60.9... | |
| KVM Extender for VGA, PS/2 plus RS232 up to 300 Meters over CAT Resolutions up to 1280x1024 @ 300 M | |
| KVM Extender for VGA, PS/2, plus Audio and RS232 up to 300 Meters over CAT Resolutions up to 1280x1024 @ 300 M, 1600x1280 @ 200M | |
| KVM Extender for VGA, PS/2, plus RS232 up to 300 Meters over CAT Resolutions up to 1280x1024 @ 300 M, 1600x1280 @ 200M Dual-access enables you to operate your computer... | |
| KVM Extender for VGA, PS/2, RS232, Audio over CATx up to150 Feet VGA resolutionof 1280 x 1024. Built-in surge protection protects the CAT5 link side from surges and spikes. | |
| KVM Extender for VGA, USB, keyboard, and mouse plus audio up to 1000 feet over CAT Resolutions up to 1920x1200 @ 500 ft, 1600 x 1200 @ 1000 ft Dual... | |
| KVM Extender for VGA, USB, plus audio up to 164 feet over CAT Resolutions up to 1920x1440 Dual-access operate your computer from the local or remote site Transparent USB 2.0... | |
| KVM Extender for VGA, USB-HID 1000 feet over CATx Resolution 1280 x 1024 at 75 Hz 1000 feet or 1600 x 1200 at 60 Hz 650 feet Dual-access enables you... | |
| KVM Extender HDMI, USB HID for CATx cable. Provides resolutions up to 4K, 1080p or 1920x1200 Uncompressed DVI-D video | |
| KVM Extender Kit - DVI-D Dual-Head Video, USB HID, Embedded USB 2.0, RS232, Audio | |
| KVM Extender Kit - DVI-D Dual-Head Video, USB HID, RS232, Audio | |
| KVM Extender Receiver unit for DVI-II and USB-HID over CATx 130 Meters Extends audio and RS-232 via external USB adapters (not included). Bi-directional stereo audio support. | |
| KVM Extender RX DVI-D, USB HID for CATx cable. Provides resolutions up to 1920x1200 @60 Hz. | |
| KVM Extender transmits PS/2 keyboard, mouse, and DualHead DVI-D video signals up to 400 feet (121.9 m) overCATx Cable. Dual Access allows the user to access computer from either end... | |
| KVM Extender TX DVI-D, USB HID for CATx cable. Provides resolutions up to 1920x1200 @60 Hz. | |
| KVM extender TX for DVI-D and USB-HID over (2x) CATx cable. Remote unit has 4 additional USB HID ports Resoultion 1920x1200 16/24 bit color depth | |
| KVM Extender VGA, PS/2 for CATx cable. CATx connectivity up to 1000 feet Video resolutions are distance dependant: 1600 x 1280: 200 ft. (60.9 m); 1280 x 1024: 300 ft. | |
| KVM Extender VGA, PS/2 for CATx cable. Provides resolutions up to 1280x1024 | |
| KVM Extender VGA, PS/2, RS232 and Audio for CATx cable. CATx connectivity up to 1000 feet Video resolutions are distance dependant: 1600 x 1280: 200 ft. (60.9 m); 1280 x... | |
| KVM Extender VGA, PS/2, RS232, Audio for CATx cable CATx connectivity up to 1000 feet Dual Access Video resolutions are distance dependant: 1600 x 1280: 200 ft. (60.9 m); 1280... | |
| KVM Extender VGA, USB for CATx cable. Provides resolutions up to 1920x1080 | |
| Local, remote, and global access and management for one user in a multiplatform KVM switch with IP. | |
| Manage your CPUs from two locations or give two users simultaneous server access. | |
| Matrix switching & management for DKM Extender. Enables matrix switching support for 48 DKM FX CATx & 32 Fiber DKM FX endpoints. Supports central management of attached endpoints, including firmware... | |
| Modular KVM extender RX interface card supports Dual Head DVI-D and USB HID for CATx connetion Use with the DKM for modular switching or as a point-to-point KVM extender (2)... | |
| Modular KVM extender RX interface card that supports Dual Head DVI-D and USB HID for CATx Use with the DKM or DKM FX chassis for modular switching or as a... | |
| Modular KVM extender RX interface card that supports Dual Head DVI-D and USB HID for Fiber Use with the DKM or DKM FX chassis for modular switching or as a... | |
| Modular KVM extender RX interface card that supports Dual Head DVI-D and USB HID for HS Fiber Use with the DKM or DKM FX chassis for modular switching or as... | |
| Modular KVM extender TX interface card supports Dual Head DVI-D and USB HID for CATx connetion Use with the DKM for modular switching or as a point-to-point KVM extender (2)... | |
| Modular KVM extender TX interface card supports DVI-I or VGA and USB HID for CATx connetion Use with the DKM for modular switching or as a point-to-point KVM extender (2)... | |
| Modular KVM extender TX interface card that supports Dual Head DVI-D and USB HID for CATx Use with the DKM or DKM FX chassis for modular switching or as a... | |
| Modular KVM extender TX interface card that supports Dual Head DVI-D and USB HID for Fiber Use with the DKM or DKM FX chassis for modular switching or as a... | |
| Modular KVM extender TX interface card that supports Dual Head DVI-D and USB HID for HS Fiber Use with the DKM chassis for modular switching or as a point-to-point KVM... | |
| Modular KVM extender TX interface card that supports Dual Head DVI-D and USB HID for HS Fiber Use with the DKM or DKM FX chassis for modular switching or as... | |
| Multiplatform model handles PC, Sun, Mac, & select UNIX machines at same time! Mix platforms in single installation. Ideal for nearly every application. Performs mouse conversion so you can mix. | |
| No more switching user stations to access servers & serial devices. Multiplatform, single-user CPU management switch features built-in async serial support. Provides central management station for system. | |
| Perfect solution for workgroups & small & home offices. Access up to 8 IBM PC/AT or PS/2 type CPUs w/ single monitor, PS/2 or PC/AT keyboard, & PS/2 or serial... | |
| Point to point KVM extender supports integrated DisplayPort Video, USB HID devices and digital audio. Embedded USB 2.0, Video resolution of 4K60 Hz Audio format PCM can be transferred with... | |
| Point to point KVM extender supports integrated DisplayPort Video, USB HID devices and digital audio. Video resolution of 4K60 Hz Audio format PCM can be transferred with a sample rate... | |
| Reclaim workspace. Multiplatform solution that will get the keyboard, monitor, & mouse off of desktop. Enables access to up to 2 PCs & 2 Mac CPUs from a single keyboard,... | |
| ServSwitch Affinity, 4-User Architecture (All Cards Included), Preconfigured 4 Users x 16 CPUs (plus Terminator Card) | |
| ServSwitch CAT5 KVM Extender Hub Remote Unit, Micro with Bidirectional Stereo and Audio, Standalone Remote Unit (150-ft. Maximum Distance) | |
| ServSwitch Multi Video (PC Only), For 4 CPUs, Dual Video | |
| ServSwitch Multi Video (PC Only), For 4 CPUs, Quad Video | |
| ServSwitch™ Dual DVI Single-Mode Fiber Optic KVM Extender, USB | |
| SFP for High Speed Fiber ,2.5 Gbps Devices | |
| SFP supports a duplex, single-mode cable | |
| Share high-end video and any four USB peripherals between up to eight workstations. | |
| Sharing a single computer or KVM system is made simple with this 2-Port Reverse KVM Switch. Up to 2 users can simultaneously control the same target using VGA video and... | |
| Sharing a single computer or KVM system is made simple with this 4-Port Reverse KVM Switch. Up to 4 users can simultaneously control the same target using VGA video and... | |
| Shielded CAT6A/CAT7 cabling required between the SAM and the switch, and the switch and the remote unit | |
| Supports up to 6-GBs of bandwidth per port. Comes unpopulated—SFPs purchased separately. For use in any DKM FX Chassis (ACX288, ACX160, ACX080, or ACX048). | |
| Supports USB consoles. Four computers share up to four different USB peripherals. Front-panel push buttons and hotkey functions for easy computer selection. Activate autoscan by pressing front buttons. | |
| Supports USB consoles. Two computers share up to four different USB peripherals. Front-panel push buttons and hotkey functions for easy computer selection. Support keyboard and mouse plug-and-play. No software required. | |
| Supports USB keyboards, mice, and USB peripherals. Four computers share up to four different USB peripherals (2 HID, 2 USB 2.0). True USB 2.0 emulation technology. Front-panel push buttons and... | |
| Switch enables single operator to control 2 computer systems & share peripherals. Switch KVM signals, audio & 2 USB devices in unison or independently between systems. Supports DisplayPort 1.2. Video... | |
| Switch enables single operator to control 4 systems & share peripherals. Switch KVM signals, audio & 2 USB devices in unison or independently between systems. Supports DisplayPort 1.2. Video resoultion... | |
| Switch enables single operator to control four computer systems and share peripherals. Switch KVM signals, audio and two USB devices in unison or independently. Supports DisplayPort 1.2. Get 4K60 video... | |
| Switch enables single operator to control two computer systems and share peripherals. Switch KVM signals, audio and two USB devices in unison or independently. Supports DisplayPort 1.2 for 4K60Hz video... | |
| Switching between computers & remote console. Hybrid interfaces, supporting CATx & Fiber. Fiber endpoints extend up to 6.2mi. Agnostic ports. Can support TX or RX. Instantaneous switching between sources using... | |
| The 4Site Flex can process digital and analog video signals via DVI-I ports as both input and output. Five ways to view the video from your computers: Windows (Win) Mode,... | |
| The CX KVM Switch enables up to 4 users to access up to 16 servers and computers over CATx cabling. Offers support for VGA and DisplayPort video targets with PS/2... | |
| The CX KVM Switch enables up to 4 users to access up to 24 servers and computers over CATx cabling. Offers support for VGA and DisplayPort video targets with PS/2... | |
| The CX KVM Switch enables up to 4 users to easily access up to 16 servers and computers over CATx cabling and over the Network / Internet. Offers support for... | |
| The CX KVM Switch enables up to 4 users to easily access up to 24 servers and computers over CATx cabling and over the Network / Internet. Offers support for... | |
| The CX Quad IP KVM Switch enables users to easily access up to 16 servers and computers over CATx cabling or through the Network / Internet. Support for VGA & | |
| The CX Uno KVM Switch enables users to easily access up to 16 servers and computers over CATx cabling. Offers support for VGA and DisplayPort video targets with PS/2 or... | |
| The CX Uno KVM Switch enables users to easily access up to 8 servers and computers over CATx cabling. Offers support for VGA and DisplayPort video targets with PS/2 or... | |
| The CX Uno with IP KVM Switch enables users to easily access up to 8 servers and computers over CATx cabling or through the Network / Internet. Support for VGA... | |
| The DKM Matrix switch enables switching between computers and remote consoles. The DKM Compact switch is available in CATx and Fiber and in port sizes of 8, 16, 32, 48,... | |
| The DT Basic II Desktop KVM Switch supports up to 2 VGA and PS/2 Computers or Servers and allows the user to easily switch between them using keyboard hotkeys or... | |
| The DT Basic II Desktop KVM Switch supports up to 4 VGA and PS/2 Computers or Servers and allows the user to easily switch between them using keyboard hotkeys or... | |
| The DT Pro II Desktop KVM supports up to 2 VGA and USB or PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front... | |
| The DT Pro II Desktop KVM supports up to 4 VGA and USB or PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front... | |
| The DT Series Desktop KVM Switch supports up to 2 DVI-D and USB Computers or Servers and allows the user to easily switch between them using front push buttons. The... | |
| The DT Series Desktop KVM Switch supports up to 2 DVI-D and USB Computers with Dual Monitors and allows the user to easily switch between them using front push buttons. | |
| The DT Series Desktop KVM Switch supports up to 4 DVI-D and USB Computers or Servers and allows the user to easily switch between them using front push buttons. The... | |
| The DT Series Desktop KVM Switch supports up to 4 DVI-D and USB Computers with Dual Monitors and allows the user to easily switch between them using front push buttons. | |
| The DT Series Desktop KVM Switch supports up to 4 DVI-I and USB Computers or Servers and allows the user to easily switch between them using front push buttons. The... | |
| The EC KVM Switch supports up to 16 DVI-D & USB Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons. The KVM... | |
| The EC KVM Switch supports up to 16 VGA and PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons. The EC... | |
| The EC KVM Switch supports up to 16 VGA with USB or PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons. | |
| The EC KVM Switch supports up to 4 VGA and PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons. The EC... | |
| The EC KVM Switch supports up to 4 VGA with USB or PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons. | |
| The EC KVM Switch supports up to 8 DVI-D & USB Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons. The KVM... | |
| The EC KVM Switch supports up to 8 VGA and PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons. The EC... | |
| The EC KVM Switch supports up to 8 VGA with USB or PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons. | |
| The installation of repeaters at intervals within the signal path extends the distance the signal can transmitd to further distance. Repeats data signal from (2) CATx cable to(2) Single Mode... | |
| The installation of repeaters at intervals within the signal path extends the distance the signal can transmitd to further distance. Repeats data signal from CATx cable to Single Mode fiber... | |
| The installation of repeaters at intervals within the signal path extends the distance the signal canbe transmitted to further distance via CATx Cable. Extends copper cable runs from 400 feet... | |
| The Simplicity Desktop KVM Switch supports up to 2 VGA and PS/2 Computers and allows the user to easily switch between them using front push buttons and keyboard hotkeys. The... | |
| The Spectra Desktop KVM Switch supports up to 2 VGA and PS/2 Computers and allows the user to easily switch between them using front push buttons and keyboard hotkeys. The... | |
| The switches are for mid-size KVM systems and use the same technology as larger DKM switches. Choose from CATx, fiber (1-Gbps), high-speed fiber (3-Gbps) or combinations (6-Gbps) (6-Gbps). They work... | |
| The switches are for small to mid-size KVM systems and use the same technology as larger DKM switches. Choose from CATx, fiber (1-Gbps), high-speed fiber (3-Gbps) or combinations (6-Gbps) (6-Gbps). | |
| The switches are for smaller KVM systems and use the same technology as in our larger DKM switches. Choose from CATx, fiber (1-Gbps), high-speed fiber (3-Gbps) or combinations (6-Gbps) (6-Gbps). | |
| The USB-C 4K DisplayPort KVM Switch allows two USB-C enabled computers to share multiple USB peripherals (four HID devices plus two USB 3.0 devices). | |
| The Wizard Desktop KVM Switch supports up to 4 Dual DVI-I and USB Computers or Servers and allows the user to easily switch between them. The Wizard KVM supports resolutions... | |
| The Wizard Desktop KVM Switch supports up to 4 DVI-I and USB Computers or Servers and allows the user to easily switch between them. The Wizard KVM supports resolutions up... | |
| The Wizard Desktop KVM Switch supports up to 4 Quad DVI-I and USB Computers or Servers and allows the user to easily switch between them. The Wizard KVM supports resolutions... | |
| The Wizard Desktop KVM Switch supports up to 4 VGA and USB Computers and allows the user to easily switch between them. The Wizard KVM supports resolutions up to 1920x1200. | |
| This four-port USB KVM switch enables you to access four CPUs with high-resolution DVI video connectors from a single workstation. Set up desktop KVM switching with high-quality DVI-D video. | |
| True KVM switching for controlling 4 servers from 1 keyboard & mouse. Display video from 4 servers on 1 monitor at same time. Perfect for keeping track of multiple screens. | |
| Use ServSwitch CATx USB KVM Extenders to send VGA video and signals for USB keyboards, mice, and other human interface devices (HID) up to 1000 feet (300 m) over ordinary... | |
| Use the kit to extend DVI-D and USB 500 meters over 50-micron fiber optic cable. Supports USB touchscreens and other USB HID devices. Plug-and-play installation. Supports full HD 1080p resolutions... | |
| Use the kit to extend DVI-D, USB and bidirectional audio signals 500 meters over 50-micron fiber cable. Supports USB touchscreens and other USB HID devices. Plug-and-play installation. Supports full HD... | |
| Use the KVM extender to extend hi-res 4K@60Hz HDMI 1.4 (4:2:0 8-bit only), USB and HDBaseT signals up to 100 meters over CAT5e/CAT6 and CAT6A cable. With Power over HDBaseT... | |
| Use the receiver to extend DVI-D and USB KVM signals 130 meters over CAT5e, CAT6 and CAT6A cable. Supports USB touchscreens and other USBHID devices. Plug-and-play installation. Supports full HD... | |
| Use the transmitter to extend DVI-D and USB KVM signals 130 meters over CAT5e, CAT6 and CAT6A cable. Supports USB touchscreens and other USBHID devices. Plug-and-play installation. Supports full HD... | |
| Use the transmitter to extend DVI-d, USB and bidirectional audio signals 130 meters over CAT5e, CAT6 and CAT6A cable. Supports USB touchscreens and other USBHID devices. Plug-and-play installation. Supports full... | |
| Use these ServSwitch™ solutions to connect 2 independent KVM users to 4 PC-only or PC and Sun® CPUs. Need to expand and add more CPUs? Use the optional Matrix Expansion... | |
| Use these ServSwitch™ solutions to connect either 2 or 4 independent KVM users to 4, 8, or 16 PC-only or PC and Sun® CPUs. Need to expand and add more... | |
| Use these ServSwitch™ solutions to connect either 2 or 4 independent KVM users to 4, 8, or 16 PC-only or PC and Sun® CPUs. | |
| Use this ServSwitch™ solution to connect 4 independent KVM users to 16 PC-only or PC and Sun® CPUs. | |
| Use this ServSwitch™ solution to connect 4 independent KVM users to 8 PC-only or PC and Sun® CPUs. Need to expand and add more CPUs? Use the optional Matrix Expansion... | |
| With the Affinity you can access up to 1000 computers from up to 16 keyboards, monitors, & mice. Reduces clutter, frees up space, & lowers equipment & power costs! | |
| With the ServSwitch Affinity you can access up to 1000 computers from up to 16 keyboards, monitors, & mice. Reduces clutter, frees up space, lowers equipment & power costs! |