Black Box 10-ft. (3.0-m) Stereo Audio Cable, 3.5-mm, Male/Male EJ110-0010

Description
Stereo sound for your computer.
Datasheet
Description
Stereo sound for your computer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-ft. (3.0-m) Stereo Audio Cable, 3.5-mm, Male/Male - EJ110-0010 - Black Box
Lawrence, PA, USA
10-ft. (3.0-m) Stereo Audio Cable, 3.5-mm, Male/Male
EJ110-0010
10-ft. (3.0-m) Stereo Audio Cable, 3.5-mm, Male/Male EJ110-0010
Stereo sound for your computer.

Stereo sound for your computer.

Supplier's Site
3.5Mm M-M Stereo Audio 10Cable; Connector Type A Black Box - 29C3211 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm M-M Stereo Audio 10Cable; Connector Type A Black Box
29C3211
3.5Mm M-M Stereo Audio 10Cable; Connector Type A Black Box 29C3211
3.5MM M-M STEREO AUDIO 10CABLE; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

3.5MM M-M STEREO AUDIO 10CABLE; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EJ110-0010 29C3211
Product Name 10-ft. (3.0-m) Stereo Audio Cable, 3.5-mm, Male/Male 3.5Mm M-M Stereo Audio 10Cable; Connector Type A Black Box
Application Audio Audio
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details