Black Box Db9 Extension Cable; Connector Type A Black Box EDN12H-0050FF

Description
DB9 EXTENSION CABLE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DB9 EXTENSION CABLE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Db9 Extension Cable; Connector Type A Black Box - 29C1924 - Newark, An Avnet Company
Chicago, IL, United States
Db9 Extension Cable; Connector Type A Black Box
29C1924
Db9 Extension Cable; Connector Type A Black Box 29C1924
DB9 EXTENSION CABLE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

DB9 EXTENSION CABLE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29C1924
Product Name Db9 Extension Cable; Connector Type A Black Box
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - SFB-Y-SLCG-8P-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 6784A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
9+9 Pos. Female DIL 22 AWG Cable Assembly, 300mm, double-end, Jackscrews - M80-FC11805F1-0300F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details