Black Box S-Video Cable, 6Ft, Black; Connector Type A Black Box EHN058-0006

Description
S-VIDEO CABLE, 6FT, BLACK; Connector Type A:Mini DIN 4 Position Plug; Connector Type B:Mini DIN 4 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet
Description
S-VIDEO CABLE, 6FT, BLACK; Connector Type A:Mini DIN 4 Position Plug; Connector Type B:Mini DIN 4 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Video Cable, 6Ft, Black; Connector Type A Black Box - 91B0979 - Newark, An Avnet Company
Chicago, IL, United States
S-Video Cable, 6Ft, Black; Connector Type A Black Box
91B0979
S-Video Cable, 6Ft, Black; Connector Type A Black Box 91B0979
S-VIDEO CABLE, 6FT, BLACK; Connector Type A:Mini DIN 4 Position Plug; Connector Type B:Mini DIN 4 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

S-VIDEO CABLE, 6FT, BLACK; Connector Type A:Mini DIN 4 Position Plug; Connector Type B:Mini DIN 4 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91B0979
Product Name S-Video Cable, 6Ft, Black; Connector Type A Black Box
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Harnessed USB 3.0 (USB 3.2 Gen 1x1) Cables // USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Length 16.4 ft (50 dm)
Connector Type USBA; USB 3.0 type A connector (hand-assembled)
View Details
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details