Black Box Datasheets for Serial Cables
Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire® (Apple Computer, Inc.), and universal serial bus (USB).
Serial Cables: Learn more
| Product Name | Notes |
|---|---|
| 10/100/1000-Mbps speed. Add standard RJ45 port to laptop or PC. Small chipset on RJ45 side for conversion. Downloads at 500Kbps & uploads at 60Kbps. USB 3.1 TypeC port power. Ideal... | |
| 24 AWG stranded construction. Low capacitance, foil shielded. Guaranteed for life! | |
| 24-AWG stranded construction. Low capacitance, Foil-Shielded. Cable can also be used for RS-422, RS-485, and V.35 interfaces. Guaranteed for life! | |
| All conductors straight wired. Removable hoods enable you to repin cable custom applications. 25-Conductor Cable Supports 25 leads on the DB25 connector.Ideal for applications that use all leads and also... | |
| All digital dongle supports resolutions up to 3840 x 2160 (4K) @ 60Mz up to 10-ft. (3M). No power needed. Power comes from the USB 3.1 Type C port making... | |
| Backward compatible with USB 1.1 devices. Shielded twisted-pair construction. | |
| Buffers all data traffic to ensure signal quality and reduce errors. Embedded Application-Specific Integrated Circuit boosts signals. Compatible with USB Version 2.0 specifications. Features one male connector and one female... | |
| Buffers all data traffic to ensure signal quality and reduce errors. Embedded Application-Specific Integrated Circuitboosts signals. Compatible with USB Version 2.0 specifications. Features one male connector and one female connector. | |
| Cable can also be used for RS-422, RS-485, and V.35 interfaces. 24 AWG stranded construction. Low capacitance, foil shielded. Guaranteed for life! | |
| Cable can also be used for RS-422, RS-485, and V.35 interfaces. 24-AWG stranded construction. Low capacitance, Foil-Shielded. Guaranteed for life! | |
| Cable extends up to 4 feet. Use to connect your laptop or PC with USB peripherals and equipment. Compatible with USB 2.0. Small enough to fit in a laptop case,... | |
| Can also be used for parallel transmissions up to 20 feet. Unshielded data cable. 22 AWG stranded construction. Guaranteed for life! | |
| Category 3.0. Transfer rates up to 4.8 Gbps. Use with the most recent storage and multimedia devices. Compatible with USB 2.0. | |
| Connect any serial device, such as printers and monitors. Features 100% aluminum foil shield for noise protection. Metal EMI/RFI hoods are removable for repinning. All nine pins are wired straight... | |
| Connect any serial device, such as printers and monitors. Features a 100% aluminum foil shield for noise protection. Use to connect any serial device. | |
| Connect devices with USB 2.0 Type Micro B connectors to laptops and notebooks with USB C connectors. Transfer data at USB 2.0 High-Speed rates of 480 Mbps. USB 3.1 C... | |
| Connect devices with USB 3.0 Type Micro B connectors to devices with USB 3.1 C connectors. Transfer data at USB 3.0 SuperSpeed rates of 5Gbps. USB C connector is reversible. | |
| Connect USB 2.0/3.0 Type-A port to USB 3.1 Type-C port. Sync & charge USB 2.0 & 3.0 flash drives, keyboards, mice, & other peripherals. USB 3.1 Type-C connector is reversible. | |
| Connect your IBM® AT® or PC or compatible to asynchronous modems of any speed. | |
| Connects hubs and peripherals, such as printers, scanners, and storage drives. Shielded twisted-pair construction. | |
| Convert a computer's USB 3.1 Type-C port into a USB Type A female port to connect existing USB 2.0 and 3.0 devices. Sync/charge USB 2.0 and 3.0 flash drives, keyboards,... | |
| For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male... | |
| For use with RS-232, V. 35, RS-422, and RS-485 interfaces. Distances up to 500 feet . Low capacitance, foil shielded. Ideal choice for office environments. 24 AWG stranded construction. Guaranteed... | |
| Ideal for AT-to-AT file transfers. Gray PVC jacket with metal (EMI/RFI) hoods. Has 115-ohm nominal impedance at 1 MHz or above. Crosses Pins 2 and 3 for RS-232 standards compliance. | |
| Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause interference. Low capacitance, braided foil shield. 24 AWG stranded construction. Guaranteed for... | |
| Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause interference. | |
| In noisy environments, they're made for up to 50 feet. In quiet environments, use up to 500 feet. 24-AWG stranded copper conductors. Die-cast, removable a DB25 connector. 7 conductors (3-1/2)... | |
| Links the IEEE 1284 parallel interface to the Universal Serial Bus (USB) interface. Offers true bidirectional communications. Maximum throughput: 1.216 Megabytes per second (ECP mode). Compatible with most printers. Guaranteed... | |
| Low capacitance, braided foil shield. 24 AWG stranded construction. Guaranteed for life! | |
| Male screw locks are standard. All conductors are straight wired for connecting the serial output of your computer to a switch box. Break RS-232's 50-foot distance barrier with these cables. | |
| Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black. | |
| Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. | |
| Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. Heavy-duty construction. Also available in black. | |
| Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your... | |
| NEC CL2 compliant. Not for use in risers or plenums. Low capacitance. Male screw locks are standard. | |
| Need to transfer files between your AT computers? Just attach this cable between your AT serial ports and you're ready to transfer data. NOTE: Standard male/male versions are also in... | |
| Need to transfer files between your AT computers? Just attach this cable between your AT serial ports and you're ready to transfer data. | |
| Need to transfer files between your AT computers? Just attach this cable between your AT serial ports and youre ready to transfer data. NOTE: Standard male/male versions are also in... | |
| Need to transfer files between your AT computers? Just attach this cable between your AT serial ports and youre ready to transfer data. | |
| No external power source required. Includes (1) 5-ft. (1.5-m) ribbon cable with (1) DB25 male and (1) DB25 female connector. Anything goes. Connect any make or model computer with any... | |
| Protect your data with a 100% foil shield plus an 85% tinned copper-braided shield. EMI/RFI-resistant hoods stop damaging noise at the connection. In extra-quiet environments, use these cables for long... | |
| Quality cable for connecting legacy Apple® and PC computers and printers. Guaranteed for life! | |
| RS-232 data cable designed to connect printers, modems, and other peripherals. Connect your IBM AT or PC or compatible to asynchronous modems of any speed. | |
| RS-232 data cable designed to connect printers, modems, and other peripherals. Connect your IBM® AT® or PC or compatible to asynchronous modems of any speed. 9-conductor configuration, 24 AWG. Foil... | |
| RS-232 DB9 to Phoenix Adapter Cable - 1.35 m | |
| RS-232 transmission up to 50 feet (15.2 m). This 22 AWG, stranded cable can also be used for industrial RS-422 and RS-485 applications. Guaranteed for life! | |
| Shielded twisted-pair construction. Because the cable provides power, check with the manufacturer before using for data transfer between two computers. | |
| Shielded twisted-pair construction. Cables with right-angle hoods are available. | |
| Shielded twisted-pair construction. Micro B connector has 5 pins. | |
| Shielded twisted-pair construction. Mini B connector has 5 pins. | |
| Shielded twisted-pair construction. | |
| Small chipset on DVI side enables video conversion. Dongle has DVII interface, but is electrically a DVID interface. Power comes from USB 3.1 Type C port. Ideal for mobile devices. | |
| Small chipset on VGA side enables video conversion. Active adapter supports analog signals. Power comes from the USB 3.1 Type C port. Ideal for mobile devices. Type C connector is... | |
| Super shielded for extra-long runs! Distances up to 4000 feet (1219.2 m) with RS-422/485 data. 24 AWG stranded construction. Ideal for industrial environments. Individual foil shielding around each pair means... | |
| Supports resolutions up to 3840 x 2160 (4K) @ 60Mz up to 10-ft. (3M). Small chipset on DisplayPort side enables video conversion. Power comes from USB 3.1 Type C port. | |
| Supports USB 2.0. Features one Type A male connector and one Type A female connector. Guaranteed for life! | |
| Sync & charge USB 2.0 Type B enabled printers & scanners to laptops with USB 3.1 Type C connectors. Transfer data at USB 2.0 High-Speed rates of 480 Mbps. USB... | |
| Sync & charge USB Mini-B enabled hard drives & other devices to laptops & notebooks w/ USB C connectors. Sync & charge USB Mini-B enabled hard drives & other devices... | |
| Sync and charge USB 2.0 TypeB enabled printers and scanners to laptops with USB 3.1 TypeC connectors. Transfer data at USB 2.0 of 480 Mbps. USB C connector is reversible. | |
| Sync/charge USB 2.0 MiniB enabled hard drives & other devices to laptops & notebooks w/USB 3.1 TypeC connectors. Compatible w/GPSs, action cameras, MP3 players, tablets & smartphones w/MiniUSB ports. Transfer... | |
| They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25). Place... | |
| This 25-conductor RS-232 ribbon cable comes with one male and one female DB25 connector on each end, so you have a perfect match every time. | |
| This 3-in-1 DVI/USB cable can be used to connect your CPU to a Secure KVM Switch, or anywhere you need to link two DVI/USB devices together. | |
| This cable can connect DVI-D and USB Computers to a DVI-D and USB KVM Switch. | |
| This cable can connect DVI-I and USB Computers to a DVI-I and USB KVM Switch. | |
| This DT Pro II KVM CPU Cable can be used to connect a VGA and PS/2 or USB computer. This is a hybrid cable. | |
| This DT Pro II KVM CPU Cable can be used to connect a VGA and USB computer. This is a hybrid cable. | |
| This EC Series KVM CPU Cable can be used to connect a VGA and USB computer to the EC KVM Switch. This is a hybrid cable. | |
| This KVM CPU Cable can be used to connect a VGA and PS/2 or USB computer to a KVM Switch. This is a hybrid cable which supports the VGA, USB,... | |
| This KVM CPU Cable can be used to connect a VGA and USB computer to a KVM Switch. This is a hybrid cable which supports the VGA & USB interfaces... | |
| This KVM CPU Cable can be used to connect VGA & PS/2 computers up with a VGA & PS/2 KVM Switch. The cable supports VGA Video with PS/2 Keyboards and... | |
| This KVM CPU Cable can be used with applications that require PS/2 and VGA KVMs to be interfaced with older 8-Pin Mini Din Sun systems. The cable supports VGA Video... | |
| This KVM CPU Cable can be used with applications that require PS/2 and VGA KVMs to be interfaced with VGA & USB Computers. The cable supports built in PS/2 to... | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice. The Video signal... | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice. | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice. | |
| This RS-232 cable can also be used for parallel transmissions up to 20 feet (6 m). | |
| This Secure KVM CPU Cable can be used to connect a VGA and USB computer to the Secure Switch. The cable material consists of sheilding and ferrite cores to reduce... | |
| Transfer data at USB 2.0 High-Speed rates of 480 Mbps. USB 3.1 C connector is reversible. Plug it in up or down. Compatible with tablets or smartphones with Micro-USB ports. | |
| Transfer data at USB 3.1 SuperSpeed+ rates of 10Gbps, twice as fast as USB 3.0. Charge & connect USB C enabled devices, such as laptops, notebooks, phones, gaming devices, and... | |
| Transfer data from your portable. Support for file-transfer software (DOS 6.0, LAPLINK). Construction consists of 28 AWG conductors, drain wire, foil shield, and PVC jacket. Molded hoods are fitted with... | |
| Unshielded data cable. 22 AWG stranded construction. Can also be used for parallel transmissions up to 20 feet. Guaranteed for life! | |
| Unshielded data cable. 22 AWG stranded construction. Guaranteed for life! | |
| Unshielded data cable. Unshielded data cable. 22 AWG stranded construction. Guaranteed for life! | |
| Use to connect any serial device, such as printers and monitors. Features a 100% aluminum foil shield for noise protection. Metal EMI/RFI hoods are removable for repinning. All nine pins... | |
| User-Programmable Communications Adapter Plus (CAP) (CMA005A, CMA005C) Communications Adapter Plus (CAP) (CMA02A, CMA02C) Programmable Security Guard (SD015A) Questions? Contact our FREE Tech Support. | |
| With Laptop/AT Clever Cable, youll always have the right cable for connecting your laptop or AT® to your printer or other RS-232 serial peripheral. It makes the correct connection among... |